EN
  • EN
  • DE

MPC565MZP56REV D

Part No MPC565MZP56REV D
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
RoHS State Request Verification
Win Source Part Number 725428-MPC565MZP56REV D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC565MZP56REV D CAD Model

Description

The MPC565MZP56REV D is a 32-bit Power Architecture microcontroller from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial control applications requiring high performance, reliability, and safety features. The 'REV D' signifies a specific revision of the chip.

Applications

  • Automotive Engine Control: Manages fuel injection, ignition timing, and other engine parameters.
  • Automotive Transmission Control: Controls gear shifting and other transmission functions.
  • Automotive Body Control: Manages lighting, door locks, and other body functions.
  • Industrial Motor Control: Controls the speed and torque of electric motors.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.

Features

  • 32-bit Power Architecture CPU: Provides high-performance processing capabilities.
  • On-chip Flash Memory: Stores program code and data.
  • On-chip RAM: Provides working memory for the CPU.
  • Analog-to-Digital Converters (ADCs): Converts analog signals to digital values for sensor inputs.
  • Timers/Counters: Used for timing events, generating PWM signals, and counting pulses.
  • Serial Communication Interfaces: Supports communication protocols such as CAN, SPI, and UART.
  • Controller Area Network (CAN) Controller: Enables communication with other automotive and industrial devices.
  • Enhanced Time Processing Unit (eTPU): Provides flexible and high-resolution timing capabilities.
  • Safety Features: Includes hardware features to support safety-critical applications.

Benefits

  • High Performance: Provides sufficient processing power for demanding applications.
  • Integrated Peripherals: Reduces external component count and system cost.
  • Automotive-Grade Reliability: Designed for reliable operation in harsh automotive environments.
  • Safety Features: Supports the development of safety-critical applications.
  • Flexible Communication: Supports a variety of communication protocols for interfacing with other devices.

Additional Details

The MPC565MZP56REV D typically operates at a specific voltage and temperature range, as detailed in the NXP datasheet. It is packaged in a BGA (Ball Grid Array) for surface mounting. The 'REV D' designation indicates specific errata fixes and feature enhancements compared to earlier revisions. Detailed information regarding these changes can be found in the NXP revision history documentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess