EN
  • EN
  • DE

MRF5S19060NB

Part No MRF5S19060NB
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0851+
Reference case SMD
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 711365-MRF5S19060NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF5S19060NB CAD Model

Description

The MRF5S19060NB is a 60 W LDMOS power transistor designed for use in base station applications at frequencies from 1805 to 1990 MHz. This device, manufactured by NXP Semiconductors (formerly Freescale), is known for its high gain, ruggedness, and excellent linearity, making it well-suited for demanding wireless infrastructure applications.

Applications:

  • Cellular Base Stations (1805-1990 MHz)
  • Wireless Infrastructure
  • High Power Amplifiers
  • Commercial Radio

Features:

  • High Output Power: Delivers 60 W of output power.
  • High Gain: Offers high gain for efficient amplification.
  • Excellent Linearity: Provides excellent linearity for low distortion.
  • Ruggedness: Designed for ruggedness and reliability in harsh environments.
  • Internally Matched: Simplified design with internal input matching.
  • Thermally Enhanced Package: Designed for efficient heat dissipation.

Benefits:

  • Improved Signal Quality: Excellent linearity ensures high signal quality in wireless communication systems.
  • Increased System Efficiency: High gain allows for efficient amplification, reducing power consumption.
  • Enhanced Reliability: Rugged design ensures reliable operation in harsh environments.
  • Simplified Design: Internal matching simplifies circuit design and reduces component count.
  • Effective Thermal Management: Thermally enhanced package ensures efficient heat dissipation, improving reliability and performance.

Additional Details:

The MRF5S19060NB is designed to operate at 28 V and is capable of withstanding a high VSWR (Voltage Standing Wave Ratio), making it suitable for demanding applications. The LDMOS technology provides excellent performance and reliability. The device is typically used in Doherty amplifiers and other high-efficiency amplifier architectures. Its robust design makes it a popular choice for cellular base stations and other wireless infrastructure equipment.

You May Also Be Interested in

Micrel
Lowest to $9.8522
STMicroelectronics
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2529 $90.5058
4+ $37.1309 $148.5236
5+ $35.9702 $179.8510
7+ $34.8094 $243.6658
9+ $33.6498 $302.8482
12+ $30.1686 $362.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess