EN
  • EN
  • DE

MRF7S18170H

Part No MRF7S18170H
Manufacturer Freescale Semiconductor - NXP
Description RF Power Field Effect Transistors (N-Channel Enhancement-Mode Lateral MOSFETs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1226904-MRF7S18170H
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF7S18170H CAD Model

Description

The MRF7S18170H is a 170 W LDMOS RF power transistor designed for use in base station applications operating in the 1805 to 1880 MHz frequency range. It is manufactured by Freescale Semiconductor (now NXP Semiconductors).

Applications:

  • Base station amplifiers: Used in the final stage of amplifiers for wireless communication base stations.
  • Cellular infrastructure: Signal amplification in cellular networks.
  • Public Mobile Radio (PMR): High power amplification for PMR systems.
  • Wireless infrastructure: Amplification in various wireless communication systems.
  • Industrial RF heating: RF power generation for industrial heating processes.

Features:

  • LDMOS technology: Provides high power gain and efficiency.
  • 170 W output power: High power output for demanding applications.
  • 1805 to 1880 MHz frequency range: Optimized for operation in the 1.8 GHz band.
  • High gain: Simplifies amplifier design by requiring less input power.
  • High efficiency: Reduces power consumption and heat dissipation.
  • Integrated ESD protection: Protects the device from electrostatic discharge damage.

Benefits:

  • Increased range: Higher output power extends the coverage area of base stations.
  • Improved signal quality: High gain and efficiency contribute to better signal-to-noise ratio.
  • Reduced operating costs: High efficiency minimizes power consumption and cooling requirements.
  • Simplified amplifier design: High gain reduces the complexity of the amplifier circuit.
  • Enhanced reliability: Robust design ensures long-term reliability.

Additional Details:

The MRF7S18170H operates with a supply voltage of 28 V. It is designed for use in Doherty amplifiers, which further enhance efficiency. The device is available in a NI-780 package. It requires proper heat sinking to dissipate heat generated during operation. The MRF7S18170H is a key component in high-power RF amplifiers used in various wireless communication systems. Its high gain and efficiency make it a popular choice for base station applications. This transistor is designed for ruggedness and reliability, even under demanding operating conditions. The excellent linearity characteristics help minimize signal distortion. Advanced LDMOS process technology provides high power gain, ruggedness, and broadband performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.9704 $61.9704
3+ $50.8477 $152.5431
4+ $49.2584 $197.0336
5+ $47.6692 $238.3460
7+ $46.0810 $322.5670
9+ $41.3144 $371.8296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess