EN
  • EN
  • DE

MRF7S38010H

Part No MRF7S38010H
Manufacturer Freescale Semiconductor - NXP
Description RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1226910-MRF7S38010H
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF7S38010H CAD Model

Description

The MRF7S38010H is a 3.8 GHz RF power transistor designed for high-power amplifier applications. Manufactured by Freescale Semiconductor (now NXP Semiconductors), this transistor is specifically optimized for use in base station transmitters and other high-frequency communication systems. It delivers high gain and efficiency, making it suitable for demanding wireless infrastructure applications.

Applications

  • Base station transmitters
  • Broadcast transmitters
  • Industrial heating systems
  • Medical RF applications
  • High-frequency communication systems

Features

  • Frequency range: 3.7 - 4.0 GHz
  • Output power: 10 Watts
  • High gain: 14 dB
  • High efficiency: 45%
  • Internally matched for ease of use

Benefits

  • High power amplification at 3.8 GHz
  • Improved transmitter efficiency
  • Reduced system complexity
  • Enhanced signal quality
  • Compact design

Additional Details

The MRF7S38010H is internally matched to simplify impedance matching and reduce the number of external components required. It is designed to operate at a voltage of 28V and provides excellent linearity. Proper heat sinking is essential to maintain the transistor within its safe operating area. The transistor is typically packaged in a ceramic package with flange for efficient heat dissipation. The datasheet specifies detailed biasing conditions, power gain, and efficiency curves. Precise impedance matching is crucial for optimal performance and can be achieved using microstrip lines or lumped element networks. This transistor is designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, ensuring reliable operation in real-world environments.

Note: Always refer to the official NXP Semiconductors (formerly Freescale) datasheet for precise specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess