EN
  • EN
  • DE

MRFE6P3300H

Part No MRFE6P3300H
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case module
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 719585-MRFE6P3300H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRFE6P3300H CAD Model

Description

The MRFE6P3300H is a 300 W LDMOS power transistor designed for high-power amplifier applications in the HF to 500 MHz frequency range. Manufactured by NXP (formerly Freescale Semiconductor), it offers excellent linearity, gain, and ruggedness, making it suitable for demanding applications like industrial, scientific, and medical (ISM) equipment, broadcast transmitters, and military communications.

Applications:

  • HF/VHF/UHF Amplifiers
  • Industrial Heating and Welding
  • Plasma Generators
  • MRI Systems
  • Broadcast Transmitters
  • Military Communication Systems
  • RF Generators

Features:

  • High Output Power: Delivers 300 W CW output power.
  • Wide Frequency Range: Operates from HF to 500 MHz.
  • High Gain: Offers high gain, reducing the drive power requirements.
  • High Efficiency: Provides high efficiency for reduced power consumption and heat dissipation.
  • Excellent Linearity: Offers excellent linearity for low distortion amplification.
  • Rugged Design: Designed for high VSWR tolerance and reliability.
  • Internally Matched: Simplified amplifier design due to internal impedance matching.

Benefits:

  • Reduced System Cost: High gain reduces the need for multiple amplifier stages.
  • Improved Performance: Excellent linearity ensures high-quality signal amplification.
  • Increased Reliability: Rugged design ensures reliable operation under harsh conditions.
  • Simplified Design: Internal matching simplifies amplifier design and reduces component count.
  • Lower Operating Costs: High efficiency reduces power consumption and heat dissipation.

Additional Details:

The MRFE6P3300H is typically supplied in a ceramic package with flange for efficient heat sinking. It operates from a supply voltage typically in the range of 50 V. The device's internal matching networks are designed to provide optimal performance over the specified frequency range. It is crucial to provide adequate heat sinking to maintain the device's operating temperature within specified limits. Proper biasing is essential for achieving optimal linearity and efficiency. Refer to the NXP datasheet for detailed electrical characteristics, application circuits, and thermal management guidelines. The device is designed for Class AB operation to achieve the stated linearity and efficiency characteristics.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess