EN
  • EN
  • DE

SMCJ36ACA013-F

Part No SMCJ36ACA013-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1305+Rohs
Reference case DO214AB
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 727029-SMCJ36ACA013-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ36ACA013-F CAD Model

Description

SMCJ36ACA013-F by Diodes Incorporated

The SMCJ36ACA013-F is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated. This robust component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. It is a preferred choice for a variety of applications where reliable voltage protection is critical.

The device comes in a surface-mount SMC package, which is compact and suitable for automated assembly processes. It is designed to handle a peak pulse power dissipation of 1500W at 10/1000μs waveform, which makes it capable of withstanding significant transient power surges. The SMCJ36ACA013-F operates in a bidirectional mode, providing protection for both polarities of voltage transients through a single device.

Key features of the SMCJ36ACA013-F include a stand-off voltage of 36V, which defines the maximum voltage that can be applied over the TVS diode without causing it to conduct in its avalanche breakdown mode. This device has a maximum clamping voltage of 58.1V at 25.8A, ensuring that the voltage presented to the protected component does not exceed this value during a transient event. The minimum breakdown voltage is specified at 40.0V, which is the point where the diode begins to conduct in the avalanche region.

The SMCJ36ACA013-F is designed to meet or exceed various industry standards for reliability and performance, including compliance with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. It has a fast response time, typically in the picosecond range, providing immediate protection against transient voltage spikes.

Application areas for the SMCJ36ACA013-F are diverse and include power supply circuits, communication systems, automotive electronics, and other industrial and consumer electronic devices that require robust protection against voltage transients. With its excellent surge suppression capabilities, the SMCJ36ACA013-F is an essential component for safeguarding sensitive circuits against the potentially damaging effects of voltage spikes and surges.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess