EN
  • EN
  • DE

MTP1N100E

Part No MTP1N100E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description TO-220 50PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023633-MTP1N100E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP1N100E CAD Model

Description

The MTP1N100E is an N-Channel Enhancement Mode MOSFET from Freescale Semiconductor (now NXP). This power MOSFET is designed for high-voltage, high-speed switching applications. It offers low on-resistance and fast switching speeds, making it suitable for various power electronics applications.

Applications:

  • Switching Power Supplies: Used in switching power supplies for efficient power conversion.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of electric motors.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power management.
  • Lighting Systems: Used in electronic ballasts and LED lighting systems for efficient power switching.
  • Power Inverters: Employed in power inverters for converting DC power to AC power.

Features:

  • N-Channel Enhancement Mode: Provides easy gate drive and control.
  • High Voltage: Withstands high drain-source voltages, suitable for high-power applications.
  • Low On-Resistance: Minimizes power losses due to conduction.
  • Fast Switching Speed: Enables efficient switching and reduces switching losses.
  • Avalanche Energy Rated: Provides robustness against transient voltage spikes.

Benefits:

  • Efficient Power Conversion: Reduces power losses and improves overall system efficiency.
  • High-Speed Switching: Enables fast and precise control of power devices.
  • Robust Performance: Provides reliable operation in demanding environments.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Enhanced System Reliability: Reduces stress on components and improves system reliability.

Additional Details:

The MTP1N100E typically operates with a gate-source voltage of ±20V. It is available in a TO-220 package. Detailed specifications, including drain-source voltage, drain current, on-resistance, and operating temperature range, can be found in the NXP Semiconductors datasheet for this device.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8748 $60.3708
49+ $2.3597 $115.6253
76+ $2.2857 $173.7132
105+ $2.2118 $232.2390
136+ $2.1379 $290.7544
181+ $1.9173 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
In Stock: 500 pieces Factory Stock: 500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess