EN
  • EN
  • DE

MW7IC2040N

Part No MW7IC2040N
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description RF LDMOS Wideband Integrated Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832233-MW7IC2040N
Ultra Librarian 3D Model Ultra Librarian MW7IC2040N CAD Model

Description

The MW7IC2040N is a broadband integrated circuit designed by NXP Semiconductors (formerly Freescale). It's primarily used as a power amplifier for various RF applications in the VHF and UHF bands. This device is well-suited for demanding applications that require high efficiency and ruggedness.

Applications:

  • Land Mobile Radio (LMR): Power amplifier for base stations and mobile radios operating in VHF and UHF bands.
  • Broadcast Transmitters: Used in low-power broadcast transmitters to amplify the RF signal before transmission.
  • Industrial Heating: Employed in industrial heating applications where RF power is used to generate heat.
  • Medical Equipment: Used in medical devices that rely on RF power for therapeutic purposes.
  • RF Energy Applications: Suitable for general-purpose RF energy applications requiring efficient and robust power amplification.

Features:

  • Broadband Operation: Covers a wide frequency range within the VHF and UHF bands, making it versatile for various applications.
  • High Efficiency: Offers excellent power efficiency, minimizing power consumption and heat dissipation.
  • High Gain: Provides substantial gain, simplifying the design of the RF amplifier stage.
  • Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, enhancing reliability.
  • Integrated Matching: Features internal matching circuitry to simplify impedance matching and reduce external component count.
  • Low Thermal Resistance: Efficient heat dissipation ensures stable operation even at high power levels.
  • Stable Operation: Designed for stable operation across a wide range of operating conditions.

Benefits:

  • Reduced System Cost: Integrated matching and high efficiency contribute to lower overall system cost.
  • Improved System Performance: High gain and broadband operation enhance the performance of RF systems.
  • Increased Reliability: Rugged design and stable operation ensure reliable performance in demanding environments.
  • Simplified Design: Integrated matching simplifies the design process and reduces the time to market.
  • Reduced Power Consumption: High efficiency minimizes power consumption and reduces the size of power supplies.

Technical Specifications (Typical):

Typical specifications for the MW7IC2040N include:

  • Frequency Range: Varies depending on the application, typically covering a portion of VHF and UHF bands (e.g., 1.8 to 400 MHz).
  • Output Power: Up to 40 Watts.
  • Gain: 20 dB (typical).
  • Efficiency: 60% (typical).
  • Supply Voltage: 28 VDC.
  • Input Return Loss: -10 dB (typical).
  • Operating Temperature: -40°C to +85°C.

The MW7IC2040N from NXP Semiconductors is a highly efficient and rugged power amplifier IC, ideal for a wide range of RF applications in the VHF and UHF bands. Its broadband operation, high gain, and integrated matching make it a cost-effective and reliable solution for demanding applications such as land mobile radio, broadcast transmitters, and industrial heating.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9050 $71.7150
6+ $19.6142 $117.6852
10+ $19.0021 $190.0210
13+ $18.3888 $239.0544
17+ $17.7755 $302.1835
22+ $15.9367 $350.6074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess