EN
  • EN
  • DE

P2020PSE2KFC

Part No P2020PSE2KFC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (N - R)
Description P2020 Proto 1000/667 2.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1220756-P2020PSE2KFC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2020PSE2KFC CAD Model

Description

The P2020PSE2KFC is a Power Architecture-based embedded processor from Freescale Semiconductor (now NXP). It's a dual-core processor designed for networking, telecommunications, and industrial applications. The P2020 offers a balance of performance and power efficiency, making it suitable for a wide range of embedded systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing and control plane functions.
  • Telecommunications Infrastructure: Found in base stations, wireless access points, and other telecommunications equipment.
  • Industrial Automation: Applied in industrial control systems, programmable logic controllers (PLCs), and machine vision systems.
  • Military and Aerospace: Suitable for certain military and aerospace applications requiring high performance and reliability.
  • Storage Systems: Utilized in network-attached storage (NAS) devices and storage controllers.

Features

  • Dual-Core Power Architecture: Features two Power Architecture cores for parallel processing and improved performance.
  • Integrated Memory Controller: Includes a DDR2/DDR3 memory controller for high-speed memory access.
  • Gigabit Ethernet Controllers: Equipped with multiple Gigabit Ethernet controllers for networking connectivity.
  • PCI Express Interface: Provides a PCI Express interface for connecting peripheral devices.
  • Security Features: Incorporates security features such as hardware encryption and secure boot.
  • Integrated DMA Controller: Includes a DMA controller for efficient data transfer between peripherals and memory.

Benefits

  • High Performance: Dual-core architecture delivers high processing power for demanding applications.
  • Power Efficiency: Power Architecture design offers a balance of performance and power consumption.
  • Networking Connectivity: Integrated Gigabit Ethernet controllers provide high-speed networking capabilities.
  • Flexible Memory Options: Supports DDR2 and DDR3 memory for flexible memory configurations.
  • Enhanced Security: Security features protect the system from unauthorized access and malicious attacks.
  • Reduced System Cost: Integrated peripherals and controllers reduce the need for external components, lowering system cost.

Additional Details

The P2020PSE2KFC typically operates at a clock frequency of up to 1.2 GHz. It supports various operating systems, including Linux and VxWorks. The processor is packaged in a BGA (Ball Grid Array) package for surface mounting on a printed circuit board. Power consumption varies depending on the operating frequency and workload. Refer to the NXP datasheet for detailed specifications, including power consumption, thermal characteristics, and pinout information. The datasheet provides crucial information for designing and implementing a system based on the P2020PSE2KFC processor. It also details the supported voltage levels and operating temperature ranges.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
PLX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess