EN
  • EN
  • DE

P3041PSE1MZA

Part No P3041PSE1MZA
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 265934-P3041PSE1MZA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3041PSE1MZA CAD Model

Description

The Freescale/NXP P3041PSE1MZA is a high-performance Power Architecture-based processor designed for networking and telecommunications applications. This processor offers significant processing power and connectivity options, making it well-suited for demanding embedded systems.

Applications

  • Routers and switches: Used in networking equipment to handle packet processing and routing functions.
  • Wireless base stations: Provides processing capabilities for cellular base stations and other wireless infrastructure.
  • Industrial control systems: Suitable for industrial applications requiring high performance and reliability.
  • Network attached storage (NAS) devices: Used in NAS devices for data storage and retrieval.

Features

  • Power Architecture cores: Features multiple Power Architecture processor cores for parallel processing.
  • High-speed interfaces: Offers various high-speed interfaces such as Gigabit Ethernet and PCI Express.
  • DDR3 memory controller: Supports DDR3 memory for high-bandwidth data access.
  • Security features: Incorporates security features for data protection and secure boot.

Benefits

  • High performance: Provides ample processing power for demanding applications.
  • Scalability: Can be used in a variety of systems with different performance requirements.
  • Reduced power consumption: Optimizes power consumption for energy efficiency.
  • Enhanced security: Protects data and system integrity from unauthorized access.

Specifically, the P3041 features four e500mc cores. It includes various connectivity options, including Ethernet, PCI Express, and USB. It is designed to support demanding networking applications, delivering high throughput and low latency. It also includes integrated security features to protect against unauthorized access and data breaches.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Broadcom Limited
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NIKO-SEM
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess