EN
  • EN
  • DE

P912ZVMC25F1WKK

Part No P912ZVMC25F1WKK
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (N - R)
Description MagniV 16-bit MCU, S12Z core, 256KB Flash, 50MHz, -40/+150degC, Prototype, 80LQFP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213534-P912ZVMC25F1WKK
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P912ZVMC25F1WKK CAD Model

Description

The P912ZVMC25F1WKK is a 16-bit microcontroller from the Freescale Semiconductor (now NXP Semiconductors) S12 MagniV family. These microcontrollers are designed for automotive and industrial applications requiring robust performance, integrated peripherals, and safety features.

Applications:

  • Automotive body control modules.
  • Industrial motor control.
  • Automotive instrument clusters.
  • Power steering systems.
  • Anti-lock braking systems (ABS).
  • General purpose embedded control.

Features:

  • 16-bit S12Z core: Offers efficient processing and instruction execution.
  • 256KB Flash memory: Provides ample space for program storage.
  • 16KB RAM: Enables efficient data handling and processing.
  • Multiple communication interfaces: Supports CAN, LIN, SPI, and SCI for versatile communication.
  • Analog-to-digital converter (ADC): Enables interfacing with analog sensors.
  • Timers and PWM modules: Facilitates precise timing and control.
  • Safety features: Incorporates features like memory protection unit (MPU) and clock monitoring for enhanced safety.

Benefits:

  • High performance: Enables complex control algorithms and real-time processing.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Robust communication: Supports various communication protocols for seamless integration into existing systems.
  • Enhanced safety: Protects against memory corruption and ensures reliable operation.
  • Cost-effective solution: Offers a balance of performance, features, and cost for automotive and industrial applications.

Additional Details:

The P912ZVMC25F1WKK operates typically from a 5V power supply. The 'WKK' suffix often indicates the specific package type (e.g., QFP or LQFP). The S12 MagniV family is known for its high level of integration, including features like voltage regulators and high-voltage I/Os, reducing the need for external components and saving board space. It's designed to meet stringent automotive requirements for temperature range and reliability. The CAN (Controller Area Network) interface is essential for automotive applications, allowing the microcontroller to communicate with other ECUs (Electronic Control Units) in the vehicle. Its advanced timers and PWM modules are critical for controlling motors and other actuators.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess