EN
  • EN
  • DE

PC33780EG

Part No PC33780EG
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 268880-PC33780EG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC33780EG CAD Model

Description

The PC33780EG is a monolithic integrated circuit designed for automotive airbag applications, manufactured by NXP (formerly Freescale Semiconductor). This device incorporates a crash sensor interface, safety microcontroller interface, and a squib driver, providing a comprehensive solution for airbag control systems. It is designed to meet stringent automotive safety and reliability requirements.

Applications

  • Automotive airbag control systems
  • Supplemental Restraint Systems (SRS)
  • Crash sensing and diagnostics

Features

  • Crash sensor interface with multiple input channels
  • Microcontroller interface for safety monitoring and control
  • Integrated squib driver with current regulation and fault diagnostics
  • High-side and low-side squib driving capability
  • Safety features including short circuit protection, overvoltage protection, and undervoltage protection
  • Diagnostic capabilities for sensor and squib monitoring

Benefits

  • Provides a highly integrated solution for airbag control, reducing component count and system complexity.
  • Enhances safety by providing robust crash sensing and squib firing capabilities.
  • Improves system reliability through comprehensive fault diagnostics and protection features.
  • Meets stringent automotive safety standards, ensuring compliance with regulatory requirements.
  • Enables precise and reliable airbag deployment, protecting vehicle occupants in the event of a collision.

Additional Details

The PC33780EG integrates multiple functions into a single chip, including crash sensing, microcontroller interfacing, and squib driving. The crash sensor interface supports multiple input channels, allowing for the connection of various types of acceleration sensors. The microcontroller interface enables communication with the airbag control unit for safety monitoring and control. The integrated squib driver provides precise current regulation and fault diagnostics, ensuring reliable squib firing. Safety features such as short circuit protection, overvoltage protection, and undervoltage protection are included to prevent damage to the device and ensure safe operation. The diagnostic capabilities allow for continuous monitoring of sensor and squib health, enabling early detection of potential issues. This device is typically available in a QFP (Quad Flat Package) for surface mount assembly. The PC33780EG is designed to operate over a wide temperature range, making it suitable for harsh automotive environments.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess