EN
  • EN
  • DE

PCF51AC256ACPUE

Part No PCF51AC256ACPUE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor Coldfire V1
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 045642-PCF51AC256ACPUE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF51AC256ACPUE CAD Model

Description

The PCF51AC256ACPUE is a microcontroller unit (MCU) from the Freescale (now NXP) ColdFire+ V1 family. Building upon the features of other family members, this specific MCU boasts a larger flash memory size (256KB) making it suitable for more complex embedded applications. It offers a combination of processing power, integrated peripherals, and energy efficiency, catering to a range of industrial, consumer, and automotive needs.

Applications

  • Advanced Industrial Control Systems: For complex machinery and automation requiring more code space.
  • Sophisticated Consumer Electronics: Such as feature-rich appliances, audio systems, and smart home devices.
  • Automotive Body Control Modules: Managing more complex vehicle functions.
  • Advanced Medical Devices: Implementing intricate algorithms for patient monitoring and diagnostic equipment.
  • Embedded Systems with Large Codebases: Where significant memory is needed for application logic and data storage.

Features

  • ColdFire+ V1 Core: Efficient 32-bit architecture for optimized performance.
  • 256KB Flash Memory: Ample non-volatile memory for storing larger application programs and data.
  • 32KB SRAM: Larger on-chip static RAM to support complex data manipulation and real-time operations.
  • Analog-to-Digital Converter (ADC): Conversion of analog signals to digital values for sensor inputs and other measurements.
  • Timers/PWM Modules: Precise timing control for various applications, including motor control and lighting.
  • Comprehensive Serial Communication Interfaces: UART, SPI, I2C for connecting to a wide range of external devices and sensors.
  • General Purpose Input/Output (GPIO) Pins: Flexible interface for connecting to external hardware components.
  • Low-Power Modes: Designed for energy-efficient operation, crucial for battery-powered or energy-conscious applications.

Benefits

  • Enhanced Performance: The ColdFire+ core delivers sufficient processing power for advanced embedded tasks.
  • Increased Memory Capacity: 256KB Flash allows for larger, more complex applications.
  • Reduced System Cost and Complexity: Integrated peripherals minimize the need for external components.
  • Seamless Communication: Multiple communication interfaces ensure compatibility with various external devices.
  • Extended Battery Life: Low-power modes enable prolonged operation in portable applications.

Technical Specifications (General)

  • CPU Core: ColdFire+ V1
  • Flash Memory: 256 KB
  • SRAM: 32 KB
  • Operating Voltage: Typically 2.7V to 5.5V
  • Operating Temperature Range: Typically -40°C to +85°C
  • ADC Resolution: Usually 10-bit or 12-bit
  • Package Type: PUE (refer to the datasheet for specific package details, often a QFP or similar)

Important: Always consult the official NXP (formerly Freescale) PCF51AC256ACPUE datasheet for the most accurate and detailed technical information.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess