EN
  • EN
  • DE

PCF51MM256VLL

Part No PCF51MM256VLL
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 270288-PCF51MM256VLL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF51MM256VLL CAD Model

Description

The PCF51MM256VLL is a microcontroller unit (MCU) belonging to the Freescale (now NXP) ColdFire family. Specifically, it is part of the ColdFire V1 series, offering a blend of performance, integrated peripherals, and memory capacity suitable for a variety of embedded control applications. The 'MM' in the part number often indicates specific features or capabilities targeted towards motor control or similar applications.

Applications

  • Motor Control Applications: Specifically designed for controlling various types of motors (e.g., BLDC, PMSM, stepper motors).
  • Industrial Automation: Used in automated systems requiring precise control and monitoring.
  • Consumer Electronics: Found in appliances and devices requiring motor control, such as washing machines, fans, and power tools.
  • Automotive Applications: Employed in automotive systems for controlling various actuators and motors.
  • Robotics: Ideal for controlling the movement and actions of robots.

Features

  • ColdFire V1 Core: Efficient 32-bit architecture for motor control and general-purpose applications.
  • 256 KB Flash Memory: Ample non-volatile memory for storing motor control algorithms and application code.
  • 16 KB SRAM: On-chip static RAM for data storage and real-time operations.
  • Motor Control Peripherals: Includes specialized peripherals for motor control, such as PWM generators, timers, and ADCs.
  • Analog-to-Digital Converters (ADCs): Enables precise measurement of analog signals for feedback control.
  • Communication Interfaces: Provides communication capabilities through UART, SPI, and I2C interfaces.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external components.
  • Low-Power Modes: Designed for energy-efficient operation in battery-powered or energy-conscious applications.

Benefits

  • Precise Motor Control: Specialized peripherals enable accurate and efficient motor control.
  • Integrated Solution: Combines processing power, memory, and motor control peripherals in a single chip.
  • Reduced System Cost: Minimizes the need for external components, lowering overall system cost.
  • Improved Performance: The ColdFire V1 core delivers sufficient processing power for demanding motor control tasks.
  • Energy Efficiency: Low-power modes extend battery life in portable applications.

Technical Specifications (General)

  • CPU Core: ColdFire V1
  • Flash Memory: 256 KB
  • SRAM: 16 KB
  • Operating Voltage: Typically 3.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • PWM Channels: Multiple PWM channels for controlling motor speed and direction.
  • ADC Resolution: 10-bit or 12-bit (Consult the datasheet for precise resolution).
  • Package: VLL (Refer to the specific datasheet for package details, likely a LQFP or similar).

Note: Always refer to the official NXP (formerly Freescale) PCF51MM256VLL datasheet for the most accurate and comprehensive technical specifications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess