EN
  • EN
  • DE

PCZ33790EGT1

Part No PCZ33790EGT1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 271204-PCZ33790EGT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCZ33790EGT1 CAD Model

Description

The PCZ33790EGT1 is a system basis chip (SBC) manufactured by NXP Semiconductors (formerly Freescale). It is primarily designed for automotive applications, providing essential functions such as power management, safety features, and communication interfaces for microcontroller-based systems.

Applications

  • Automotive Body Control Modules (BCM): Powering and managing various functions like lighting, door locks, and window controls.
  • Automotive Gateway Modules: Facilitating communication between different in-vehicle networks (e.g., CAN, LIN, Ethernet).
  • Automotive Instrument Clusters: Providing power and communication for displaying critical vehicle information.
  • Automotive Powertrain Control: Supporting engine management systems and related functions.
  • Industrial Control Systems: Power management and communication in robust industrial environments.

Features

  • Integrated Voltage Regulators: Provides multiple voltage rails to power different components within the system.
  • CAN Transceiver: Enables communication over CAN (Controller Area Network) bus, a standard in automotive applications.
  • LIN Transceiver: Facilitates communication over LIN (Local Interconnect Network) bus, commonly used for low-speed peripheral devices.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a fault, enhancing system reliability.
  • Safety Features: Includes features like overvoltage protection, undervoltage protection, and short-circuit protection to ensure safe operation.
  • Low-Power Modes: Supports various low-power modes to minimize current consumption when the system is idle.
  • ISO 26262 Compliance: Designed to meet the requirements of the ISO 26262 automotive safety standard.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of discrete components required.
  • Improved System Reliability: Built-in safety features protect against electrical faults and ensure stable operation.
  • Simplified System Design: Integrated transceivers and voltage regulators simplify the design process.
  • Lower Power Consumption: Low-power modes help to extend battery life in automotive applications.
  • Enhanced Safety: ISO 26262 compliance ensures that the device meets stringent safety requirements.

Additional Details

The PCZ33790EGT1 typically includes features such as:

  • Wake-up inputs to allow external events to bring the system out of low-power mode.
  • SPI interface for communication with the microcontroller.
  • Reset output to signal a reset condition to other devices.

This SBC is crucial for modern automotive electronic control units (ECUs), offering a combination of power management, communication interfaces, and safety features in a single package.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess