EN
  • EN
  • DE

PMM7010R2

Part No PMM7010R2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 279129-PMM7010R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMM7010R2 CAD Model

Description

The PMM7010R2 is a power management integrated circuit (PMIC) manufactured by NXP Semiconductors (formerly Freescale). It's designed to provide efficient and reliable power management for various electronic devices, particularly those with stringent power requirements. This PMIC integrates multiple functions to optimize power consumption and system performance.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to manage battery charging, voltage regulation, and power distribution for different subsystems.
  • Embedded Systems: Employed in embedded systems and microcontrollers to provide stable and regulated power for various peripherals and processing units.
  • Automotive Electronics: Incorporated into automotive electronic control units (ECUs) and infotainment systems to manage power distribution and regulation in harsh automotive environments.
  • Industrial Automation: Utilized in industrial control systems and automation equipment to provide reliable and efficient power management for critical components.
  • Networking Equipment: Found in networking devices such as routers and switches to manage power distribution and ensure stable operation.

Features:

  • Multiple Voltage Regulators: Integrates multiple voltage regulators, including buck converters and LDOs, to provide different voltage levels for various components.
  • Battery Management: Manages battery charging, discharging, and protection to optimize battery life and ensure safe operation.
  • Power Sequencing: Controls the power-up and power-down sequencing of different components to prevent damage and ensure proper system initialization.
  • Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP) to safeguard the PMIC and connected components.
  • I2C Communication: Provides an I2C interface for communication with a host controller, allowing for monitoring and control of power management settings.

Benefits:

  • Efficient Power Conversion: Optimizes power usage, reducing energy consumption and extending battery life in portable devices.
  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of external components and the overall system cost.
  • Improved System Reliability: Protects against voltage and current surges, enhancing the reliability and longevity of the electronic device.
  • Flexible Configuration: Allows for programmable configuration of power management settings through the I2C interface, enabling optimization for specific applications.
  • Simplified Design: Simplifies the design process by providing a comprehensive power management solution in a single package, reducing design time and effort.

Additional Details:

The PMM7010R2's electrical characteristics, such as input voltage range, output voltage accuracy, and switching frequency, are crucial for proper application. Detailed specifications can be found in the manufacturer's datasheet. Proper PCB layout is essential for minimizing noise and ensuring stable operation of the PMIC. Thermal management is also important, particularly in high-power applications, so designers should consult the datasheet for thermal resistance specifications and recommended heat sinking techniques. NXP provides application notes and reference designs to assist designers in implementing the PMM7010R2 in various applications. The I2C interface allows for real-time monitoring of voltage and current levels, enabling dynamic adjustment of power management settings to optimize performance and efficiency. The integrated protection features, such as OVP, OCP, and OTP, are critical for preventing damage to the PMIC and the connected load in the event of fault conditions. Careful consideration of these factors will ensure successful integration of the PMM7010R2 into a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess