EN
  • EN
  • DE

PPXY8300A

Part No PPXY8300A
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 279783-PPXY8300A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPXY8300A CAD Model

Description

The PPXY8300A, manufactured by Freescale Semiconductor (now NXP), is a pressure sensor designed for a variety of automotive and industrial applications. It's part of a broader range of pressure sensors offered by NXP, known for their reliability and accuracy. This sensor is specifically engineered to provide precise pressure measurements in demanding environments, ensuring optimal performance in the systems where it is implemented.

Applications

  • Automotive Braking Systems: Used to monitor brake pressure for enhanced safety and control.
  • Engine Management Systems: Helps regulate fuel delivery and optimize engine performance based on intake manifold pressure.
  • Industrial Process Control: Monitors pressure in pneumatic and hydraulic systems to ensure accurate operation.
  • HVAC Systems: Used to measure refrigerant pressure for efficient climate control.
  • Medical Devices: Employed in pressure monitoring equipment, such as ventilators and blood pressure monitors.

Features

  • High Accuracy: Provides precise pressure readings, essential for accurate control systems.
  • Robust Design: Engineered to withstand harsh environments, including temperature variations, vibration, and chemical exposure.
  • Digital Output: Offers a digital interface for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered applications.
  • Compact Size: Allows for easy integration into space-constrained systems.
  • Overpressure Protection: Designed to withstand temporary pressure spikes without damage.

Benefits

  • Improved System Performance: Accurate pressure measurements enable precise control, leading to optimized system performance.
  • Enhanced Safety: Reliable pressure monitoring contributes to safer operation in automotive and industrial applications.
  • Reduced Maintenance Costs: Robust design and reliable performance minimize the need for frequent maintenance and replacements.
  • Increased Energy Efficiency: Low power consumption helps reduce energy waste and operating costs.
  • Simplified Integration: Digital output and compact size simplify integration into existing systems.

Additional Details

The PPXY8300A typically operates within a specified pressure range (e.g., 0-100 kPa) and temperature range (e.g., -40°C to +125°C). Its digital output is often a Serial Peripheral Interface (SPI) or I2C, facilitating communication with a microcontroller. The sensor housing is usually made of a durable plastic or ceramic material to provide protection against environmental factors. Specific electrical characteristics, such as supply voltage and current consumption, can be found in the product datasheet.

Proper handling and installation are crucial to ensure the sensor's long-term reliability. The datasheet should be consulted for details on mounting, wiring, and calibration procedures. Calibration may be required to achieve optimal accuracy in specific applications.

NXP provides extensive technical support and documentation for the PPXY8300A, including datasheets, application notes, and software libraries. This support helps engineers integrate the sensor into their designs effectively.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess