EN
  • EN
  • DE

PTF23S160W02S

Part No PTF23S160W02S
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 283596-PTF23S160W02S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF23S160W02S CAD Model

Description

The PTF23S160W02S is a high-power RF LDMOS transistor designed and manufactured by NXP Semiconductors (formerly Freescale Semiconductor). This transistor is engineered to deliver exceptional performance in demanding radio frequency applications, offering a robust combination of high gain, linearity, and efficiency. It's specifically tailored for use in power amplifiers within various wireless communication systems.

Applications:

  • Cellular Base Stations: Used in power amplifiers for cellular infrastructure, providing efficient and reliable signal amplification.
  • Broadcast Transmitters: Employed in FM and TV broadcasting equipment to boost signal strength, ensuring wide coverage and high-quality transmission.
  • Public Mobile Radio (PMR): Used in PMR systems for reliable communication in professional and emergency services.
  • Industrial Heating: Integrated into RF generators for industrial heating processes, offering precise and controlled heating solutions.
  • Radar Systems: Applied in radar transmitters for generating high-power RF signals for target detection and tracking.

Features:

  • High Gain: Provides substantial signal amplification, reducing the need for multiple amplification stages and simplifying amplifier design.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to lower operating costs and improved system reliability.
  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused MOS) technology for enhanced ruggedness, linearity, and high-frequency performance.
  • Broadband Capability: Operates effectively over a wide frequency range, making it suitable for diverse RF applications.
  • Integrated ESD Protection: Offers built-in electrostatic discharge (ESD) protection, enhancing the transistor's lifespan and reliability.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Reduced Power Consumption: High efficiency translates to lower energy costs and reduced cooling requirements, leading to significant cost savings.
  • Increased System Reliability: Rugged design and integrated ESD protection contribute to a longer operational life and reduced downtime.
  • Simplified Amplifier Design: High gain simplifies the design process, reducing the number of components required and lowering system complexity.
  • Versatile RF Solution: Broadband performance enables use in a wide variety of RF applications, providing flexibility in system design and deployment.

The PTF23S160W02S is typically supplied in a robust package designed for efficient heat dissipation, ensuring reliable operation even under demanding conditions. The transistor's specifications include a high breakdown voltage and low output capacitance, contributing to its excellent high-frequency performance. The complete technical specifications, including operating voltage, current, and power output, are available in the official NXP datasheet for this component. This transistor offers a reliable and high-performance solution for various RF power amplification needs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess