EN
  • EN
  • DE

PW7IC18100NB

Part No PW7IC18100NB
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 284779-PW7IC18100NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW7IC18100NB CAD Model

Description

The PW7IC18100NB, manufactured by Freescale Semiconductor (now NXP), is a discrete RF power transistor designed for high-power amplifier applications. This transistor is specifically tailored for use in various communication systems and industrial equipment requiring robust and efficient amplification.

Applications:

  • Land Mobile Radio (LMR) systems: Used in base stations and mobile units to amplify signals for reliable communication.
  • Broadcast Transmitters: Employed in FM and TV broadcast equipment to boost the signal power for wide area coverage.
  • Industrial Heating and Welding Equipment: Applied in RF generators to provide the necessary power for heating and welding processes.
  • Medical RF Applications: Integrated into MRI and other medical equipment requiring controlled RF power delivery.

Features:

  • High Output Power: Delivers substantial RF power, suitable for demanding applications.
  • High Gain: Offers significant signal amplification, reducing the need for multiple amplification stages.
  • Rugged Design: Built to withstand high voltage and current conditions, ensuring reliability in harsh environments.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Internally Matched Impedance: Simplifies integration into RF circuits by providing a pre-matched impedance, reducing the need for external matching networks.

Benefits:

  • Improved System Performance: High output power and gain contribute to better signal strength and range in communication systems.
  • Enhanced Reliability: Rugged design ensures long-term performance in demanding environments, reducing downtime.
  • Reduced System Cost: High efficiency minimizes power consumption, leading to lower operating costs.
  • Simplified Design: Internally matched impedance simplifies the design and implementation of RF amplifiers.

Additional Details:

The PW7IC18100NB is typically a silicon LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor. It's characterized by its ability to handle high power levels and provide stable performance across a wide range of operating conditions. The specific electrical characteristics, such as operating voltage, current, and frequency range, would be detailed in the official NXP datasheet for this part. Designers need to consult the datasheet for precise specifications and application guidelines to ensure optimal performance and reliability. It's often supplied in a flange-mount package for efficient heat dissipation. Proper heat sinking is crucial for maintaining the transistor's performance and preventing damage due to overheating.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess