EN
  • EN
  • DE

S08K40

Part No S08K40
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089518-S08K40
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S08K40 CAD Model

Description

The S08K40, manufactured by Freescale Semiconductor (now NXP), is an 8-bit microcontroller belonging to the S08 family. These microcontrollers are known for their low power consumption and versatility, making them suitable for a wide array of embedded applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Medical devices
  • Motor control

Features

  • 8-bit CPU core
  • Up to 40 KB of Flash memory
  • Up to 2 KB of RAM
  • Multiple communication interfaces (SCI, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Timers and PWM modules

Benefits

  • Low power consumption for extended battery life
  • Integrated peripherals for reduced system cost
  • Flexible memory options for application scalability
  • Robust communication interfaces for seamless connectivity
  • Easy-to-use development tools for rapid prototyping

The S08K40 microcontroller offers a comprehensive set of features that make it suitable for demanding embedded applications. Its low power consumption enables extended battery life in portable devices, while its integrated peripherals reduce system cost and complexity. The flexible memory options allow for application scalability, and the robust communication interfaces ensure seamless connectivity with other devices. This microcontroller is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators, which facilitate rapid prototyping and development.

Technical Specifications (Typical):

  • CPU Speed: Up to 40 MHz
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP, QFN

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess