EN
  • EN
  • DE

KF10N65F-U/PS

Part No KF10N65F-U/PS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067248-KF10N65F-U/PS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF10N65F-U/PS CAD Model

Description

The KF10N65F-U/PS is a high-voltage N-channel MOSFET from KEC, designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, resulting in lower conduction and switching losses. It is available in a TO-220F package, offering excellent thermal performance and ease of mounting.

Applications:

  • Power Factor Correction (PFC) circuits
  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • AC-DC adapters

Features:

  • High Voltage: 650V drain-source voltage, suitable for high-voltage applications.
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Trench MOSFET Technology: Offers superior performance compared to planar MOSFETs.
  • Isolated Package: TO-220F package provides electrical isolation.
  • Avalanche Rated: Robust design can withstand avalanche conditions.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed contribute to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation in demanding applications.
  • Simplified Design: Easy to use and integrate into various power electronic circuits.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The KF10N65F-U/PS has a continuous drain current rating of 10A. It features a gate threshold voltage typically around 3V. The device is RoHS compliant. Its fast switching characteristics make it suitable for high-frequency PWM applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess