EN
  • EN
  • DE
Part No 1052
Manufacturer Ampco Safety Tools
Catalog Wrenches
Description WRENCH BOX END 22X27MM 16.14\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Box End
Measurement Type Metric
End - Size 22mm x 27mm
Length 16.14" (410.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1536683-1052
Ultra Librarian 3D Model Ultra Librarian 1052 CAD Model

Description

N

You May Also Be Interested in

Ampco Safety Tools
Wrench, Box for Extension Metric
Need more? Email Us
Ampco Safety Tools
WRENCH BOX END 25X28MM 16.14\
Need more? Email Us
Ampco Safety Tools
Wrench Box End 1-1/8\
Need more? Email Us
Wiha
WRENCH COMBINATION 9/16\
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8\
Need more? Email Us
Ampco Safety Tools
WRENCH DBL BOX 50X60MM
Need more? Email Us
Ampco Safety Tools
WRENCH DBL BOX 50X55MM
Need more? Email Us
Ampco Safety Tools
WRENCH BOX END 22X27MM 16.14\
Need more? Email Us
Ampco Safety Tools
Wrench Box End 17mm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess