EN
  • EN
  • DE

PMB6754F

Part No PMB6754F
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085622-PMB6754F
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB6754F CAD Model

Description

The PMB6754F is an advanced Power Management Integrated Circuit (PMIC) manufactured by Infineon Technologies. It's designed to provide comprehensive power management solutions for mobile devices, including smartphones, tablets, and other portable electronics. The PMB6754F integrates multiple power regulation and control functions into a single chip, enabling efficient power distribution, battery charging, and system monitoring.

Applications

  • Smartphones: Essential for managing power consumption, battery charging, and voltage regulation in smartphones.
  • Tablets: Provides efficient power distribution and management for various tablet components.
  • Portable Gaming Consoles: Optimizes power usage for extended gaming sessions.
  • Wearable Devices: Suitable for managing power in smartwatches, fitness trackers, and other wearable electronics.

Features

  • Multiple Voltage Regulators: Incorporates buck converters and LDO regulators to supply different voltage levels to various system components.
  • Integrated Battery Charger: Supports various battery charging standards, including USB Power Delivery (USB-PD) and fast charging technologies.
  • Power Path Management: Optimizes power flow from the battery or external power source.
  • System Monitoring: Provides real-time monitoring of voltage, current, and temperature for system protection.
  • Low Power Consumption: Designed for high efficiency to maximize battery life.
  • I2C/SPI Interface: Enables easy configuration and control via I2C or SPI communication protocols.

Benefits

  • Extended Battery Life: High efficiency and optimized power management extend the operational time of mobile devices.
  • Reduced BOM Cost: Integration of multiple power management functions reduces the number of external components.
  • Improved System Stability: Real-time monitoring and protection features ensure reliable system operation.
  • Simplified Design: Integrated features and I2C/SPI interface simplify the design and development process.
  • Fast Charging Support: Enables rapid battery charging, reducing downtime.
  • Compact Footprint: Small package size allows for integration in space-constrained designs.

Additional Details

The PMB6754F includes comprehensive protection features, such as over-voltage, over-current, and over-temperature protection. It also supports dynamic voltage scaling (DVS) and adaptive voltage scaling (AVS) to optimize power consumption based on system workload and environmental conditions. The PMIC is available in a compact package suitable for high-density PCB assembly. Detailed specifications, including operating voltage range, switching frequencies, and thermal characteristics, are available in the Infineon PMB6754F datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess