EN
  • EN
  • DE

ZN458B

Part No ZN458B
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106346-ZN458B
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZN458B CAD Model

Description

Product Overview: ZN458B Precision Voltage Reference

The ZN458B from Diodes Incorporated is a high-precision voltage reference module designed to provide a stable and accurate reference voltage for various applications in electronics. This component is particularly suitable for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a stable voltage reference is crucial for performance.

Key Features

  • Stable Reference Voltage: The ZN458B offers a precise reference voltage, ensuring consistent performance across a range of conditions.
  • Low Temperature Coefficient: With its low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for applications that may experience temperature fluctuations.
  • Low Noise: The ZN458B is designed to have low noise output, which is essential for precision electronics where excess noise can lead to inaccuracies in signal processing.
  • High Output Current: Capable of delivering a high output current, the ZN458B can drive loads directly without the need for additional buffering components.

Applications

The versatility of the ZN458B allows it to be used in a multitude of applications, including:

  • Power supply monitoring
  • Precision data systems
  • Industrial instrumentation
  • Battery chargers and management systems
  • Automotive electronics

Technical Specifications

Parameter Value
Output Voltage Typically 2.5V
Initial Accuracy ±1%
Temperature Coefficient Typically 20ppm/°C
Output Current Up to 10mA

For those looking to incorporate a reliable voltage reference into their design, the ZN458B from Diodes Incorporated offers the precision and stability needed for critical applications. Its robust feature set ensures that it can meet the demands of a wide array of precision electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess