EN
  • EN
  • DE

PALCE22V10H-30E4/BLA

Part No PALCE22V10H-30E4/BLA
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1083873-PALCE22V10H-30E4/BLA
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-30E4/BLA CAD Model

Description

The PALCE22V10H-30E4/BLA is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. This device belongs to the PALCE22V10 family, offering a flexible and efficient solution for implementing custom logic functions in various digital systems. It is known for its versatility and speed, making it suitable for a wide range of applications.

Applications

  • Address Decoding: Used in memory systems for decoding addresses and selecting specific memory locations.
  • State Machine Control: Implemented to control the sequential operation of digital systems and manage complex processes.
  • Peripheral Interface: Used to interface with and control peripheral devices such as sensors, actuators, and communication interfaces.
  • Timing Generation: Used to generate precise timing signals for synchronous digital circuits.
  • Data Encryption/Decryption: Integrated into security systems for encoding and decoding sensitive data.

Features

  • High Speed: Offers a propagation delay of 30ns, providing fast and reliable operation.
  • Flexible I/O Configuration: Provides a configurable architecture that allows for a wide range of input and output configurations.
  • Programmable Output Polarity: The polarity of each output can be programmed, allowing for either active-high or active-low operation.
  • Output Registers with Feedback: Features ten output registers with feedback paths, enabling complex sequential logic implementation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • Custom Logic Implementation: Allows designers to implement custom logic functions tailored to their specific application requirements.
  • Reduced Component Count: Integrates multiple logic gates and functions into a single device, reducing the overall component count and board space.
  • Simplified Design Process: Simplifies the design process by providing a programmable platform for implementing complex logic functions.
  • Improved System Performance: Enhances system performance by reducing propagation delays and improving signal timing.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing custom logic compared to discrete logic components.

Additional Details

The PALCE22V10H-30E4/BLA is typically programmed using industry-standard PAL programmers and programming software. The 'H' in the part number indicates a high-performance version, and the '30' signifies a propagation delay of 30 nanoseconds. The specific meaning of 'E4/BLA' may refer to specific packaging or environmental compliance details. This device's combination of speed, flexibility, and programmable features makes it a valuable component in various digital system designs.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess