EN
  • EN
  • DE

LR2512-R08FW

Part No LR2512-R08FW
Manufacturer TT Electronics
Catalog OEM Parts (J - L)
Description .08 Ohm 1% 2W 100PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070885-LR2512-R08FW
Categories OEM Parts(J-L)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR2512-R08FW CAD Model

Description

The LR2512-R08FW is a low-resistance, high-power current sense resistor manufactured by TT Electronics. It is designed for precise current measurement in a wide range of applications. This resistor features a compact size, high power dissipation capability, and excellent stability, making it ideal for use in power supplies, motor control, and other high-current applications.

Applications:

  • Power Supplies: Used for current sensing in power supplies to monitor and control output current, ensuring efficient and safe operation.
  • Motor Control: Employed in motor control circuits to measure motor current for precise control and protection against overcurrent conditions.
  • Battery Management Systems (BMS): Utilized in BMS for accurate monitoring of battery charge and discharge currents to optimize battery life and safety.
  • Inverters: Integrated into inverters for current sensing to protect against overloads and maintain stable output.
  • Automotive Electronics: Applied in automotive electronic systems for current monitoring in various ECUs and control modules.

Features:

  • Low Resistance Value: Features a low resistance value of 0.08 Ohms to minimize power loss and ensure accurate current measurement.
  • High Power Rating: Offers a high power rating to handle significant current flow without overheating or degradation.
  • Surface Mount Design: Designed for surface mount technology (SMT) for easy and efficient integration into automated assembly processes.
  • Excellent Long-Term Stability: Provides excellent long-term stability, ensuring consistent performance over time and under varying operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits a low TCR for minimal resistance change over a wide temperature range.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Precise Current Measurement: Enables accurate current measurement for improved circuit control and performance.
  • Overcurrent Protection: Facilitates overcurrent protection by providing a reliable voltage signal proportional to the current.
  • Efficient Operation: Minimizes power loss and ensures efficient circuit operation due to its low resistance value.
  • Easy Integration: Simplifies circuit design and assembly with its surface mount design.
  • Reliable Performance: Delivers reliable and consistent performance over a long lifespan.

Specifications:

The LR2512-R08FW has a resistance of 0.08 Ohms with a tolerance of ±1%. The power rating is specified to handle high current applications. The resistor is designed for reflow soldering. Typical operating temperature ranges from -55°C to +155°C.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess