EN
  • EN
  • DE

RG-2500-12

Part No RG-2500-12
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Tipping Bucket Rain Gauge And Electric Rain/snow Gauges
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088292-RG-2500-12
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RG-2500-12 CAD Model

Description

The RG-2500-12 is a robust and precise temperature controller manufactured by Omega Engineering. It's designed for a wide array of applications requiring accurate temperature management, such as industrial heating processes, laboratory equipment, and environmental chambers. The controller is characterized by its user-friendly interface, stable performance, and compatibility with various temperature sensors, ensuring reliable and consistent temperature control.

Applications

  • Industrial Heating Processes: Used in ovens, furnaces, and heat-treating equipment to maintain precise temperature levels for optimal processing.
  • Laboratory Equipment: Employed in incubators, sterilizers, and environmental test chambers to ensure accurate and stable temperature conditions.
  • Plastics Manufacturing: Integrated into injection molding machines and extrusion equipment to control the temperature of molds and dies.
  • Food Processing: Utilized in cooking, baking, and packaging equipment to maintain consistent temperature for food safety and quality.
  • HVAC Systems: Applied in heating, ventilation, and air conditioning systems to control temperature in commercial and residential buildings.

Features

  • PID Control Algorithm: Employs a proportional-integral-derivative (PID) control algorithm for precise and stable temperature regulation.
  • User-Friendly Interface: Features an intuitive interface with a clear display and easy-to-use controls for simple setup and operation.
  • Universal Input: Compatible with various temperature sensors, including thermocouples, RTDs, and thermistors, providing versatility for different applications.
  • Alarm Functionality: Includes configurable alarm outputs for high and low temperature limits, providing alerts for out-of-range conditions.
  • Auto-Tuning: Offers auto-tuning functionality to automatically optimize the PID parameters for optimal performance.
  • Digital Display: Provides a clear digital display of the current temperature and setpoint, allowing for easy monitoring.
  • 12V DC Power Supply: Operates on a 12V DC power supply, making it suitable for a wide range of applications.

Benefits

  • Precise Temperature Control: PID control algorithm ensures accurate and stable temperature regulation, improving product quality and process efficiency.
  • Simplified Operation: User-friendly interface and auto-tuning functionality simplify setup and operation, reducing the learning curve and minimizing errors.
  • Versatile Compatibility: Universal input supports various temperature sensors, providing flexibility for different applications and reducing the need for multiple controllers.
  • Enhanced Safety: Alarm functionality provides alerts for out-of-range conditions, preventing damage to equipment and ensuring safety.
  • Reliable Performance: Robust design and high-quality components ensure reliable performance over extended periods.

Additional Details

The RG-2500-12 temperature controller is typically housed in a compact enclosure that can be easily mounted on a panel or DIN rail. It is often used with external temperature sensors, heaters, and cooling devices to create complete temperature control systems. Specific parameters like temperature range, accuracy, and alarm settings are detailed in the product datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess