EN
  • EN
  • DE

S908AZ60AG2VFUER

Part No S908AZ60AG2VFUER
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310841-S908AZ60AG2VFUER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S908AZ60AG2VFUER CAD Model

Description

The S908AZ60AG2VFUER is a microcontroller unit (MCU) manufactured by Freescale Semiconductor, now NXP Semiconductors. It belongs to the HC08 family of MCUs and is tailored for diverse embedded control applications demanding a blend of performance and cost-efficiency.

Applications:

  • Automotive Systems: Used in body control modules, instrument clusters, and electronic control units (ECUs).
  • Industrial Automation: Employed in motor control, sensor monitoring, and programmable logic controllers (PLCs).
  • Consumer Electronics: Integrated into appliances, remote controls, and various personal devices.
  • Medical Equipment: Utilized in portable monitoring devices and diagnostic tools.

Features:

  • HC08 Core: An 8-bit CPU core providing efficient instruction execution and data processing.
  • 60 KB Flash Memory: Non-volatile memory for program storage and data retention, allowing for in-system programming.
  • 2 KB RAM: Volatile memory for temporary data storage and stack operations during program execution.
  • Analog-to-Digital Converter (ADC): Allows for conversion of analog signals from sensors into digital values for processing.
  • Serial Communication Interfaces: Supports SCI (UART) and SPI for serial data transfer with peripherals and other devices.
  • Timers/PWM Modules: Offers timers for generating PWM signals, capturing events, and creating time delays.
  • Digital I/O Pins: General-purpose input/output pins for interfacing with external components and controlling devices.
  • Clock Generator: Generates the system clock for the microcontroller.
  • Low Voltage Inhibit (LVI): Detects and prevents operation at insufficient voltage levels, safeguarding against data corruption.

Benefits:

  • Cost-Effective Solution: Provides a robust feature set at a competitive price point for embedded applications.
  • Versatile Application: Well-suited for a broad range of industrial, automotive, and consumer applications.
  • Ease of Development: The HC08 architecture has well-established development tools and resources.
  • Robust Performance: Designed for reliable operation in demanding environments.
  • Efficient Power Consumption: Features low-power modes to extend battery life in portable devices.

Additional Details:

The S908AZ60AG2VFUER typically operates in a voltage range of 2.7V to 5.5V. It includes various power-saving modes, such as sleep and stop modes, to minimize power consumption. The on-chip ADC generally provides a resolution of 8 or 10 bits. Development support includes assemblers, compilers, debuggers, and emulators, facilitating efficient software development and debugging. The microcontroller is often available in surface-mount packages, such as QFP, for efficient PCB assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess