EN
  • EN
  • DE
  • IT

S908EY16AE0CFJE

Part No S908EY16AE0CFJE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310846-S908EY16AE0CFJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908EY16AE0CFJE CAD Model

Description

The S908EY16AE0CFJE is a microcontroller unit (MCU) manufactured by Freescale Semiconductor, now NXP Semiconductors. This MCU is part of the HC08 family and is designed for use in embedded control applications where cost-effectiveness and low power consumption are important.

Applications:

  • Home Appliances: Used in control panels and user interfaces for appliances like washing machines and refrigerators.
  • Consumer Electronics: Found in remote controls, toys, and other electronic devices.
  • Security Systems: Integrated into alarm systems and access control devices.
  • Industrial Control: Employed in basic motor control and sensor applications.

Features:

  • HC08 CPU Core: An 8-bit processor core that offers efficient performance for embedded control tasks.
  • 16KB Flash Memory: Non-volatile memory for storing program code and data.
  • 512 Bytes RAM: Volatile memory for temporary data storage during program execution.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to interface with analog sensors and convert analog signals into digital data.
  • Serial Communication Interfaces: Supports SCI (UART) and SPI for serial communication with other devices.
  • Timers: Used for generating PWM signals, measuring time intervals, and triggering events.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external components and controlling peripherals.
  • Internal Clock Generator: Simplifies system design by providing an on-chip clock source.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified minimum.

Benefits:

  • Cost-Effective Solution: Provides a good balance of features and performance for cost-sensitive applications.
  • Low Power Consumption: Ideal for battery-powered devices and applications where energy efficiency is critical.
  • Ease of Development: The HC08 architecture is well-supported with development tools and resources.
  • Versatile: Suitable for a variety of embedded control applications.
  • Small Package: Available in compact packages for space-constrained designs.

Additional Details:

The S908EY16AE0CFJE typically operates with a supply voltage range of 2.7V to 5.5V and can function in temperatures ranging from -40°C to +85°C. The integrated ADC generally provides a resolution of 8 or 10 bits. Development support includes assemblers, compilers, debuggers, and emulators to facilitate software development and debugging. The device is commonly available in surface-mount packages, such as QFP or SOIC, for efficient PCB assembly.

You May Also Be Interested in

Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess