EN
  • EN
  • DE

S908GR48ACFAE

Part No S908GR48ACFAE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310853-S908GR48ACFAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908GR48ACFAE CAD Model

Description

The S908GR48ACFAE is a microcontroller from NXP Semiconductors (formerly Freescale), part of the 68HC08 family. These 8-bit microcontrollers are designed for embedded systems where cost-effectiveness and versatility are important.

Applications

  • Industrial Automation: Used in control systems, sensor monitoring, and data acquisition.
  • Consumer Electronics: Found in appliances, remote controls, and toys.
  • Automotive Systems: Applied in simple automotive control modules, such as lighting and sensor interfaces.
  • Medical Devices: Used in portable medical devices and monitoring equipment.
  • Security Systems: Used in alarm systems and access control.

Features

  • 8-bit CPU Core: Based on the 68HC08 architecture.
  • 48KB Flash Memory: Provides 48KB of flash memory for program and data storage.
  • 1.5KB RAM: Includes 1.5KB of RAM for temporary data storage.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals to digital format.
  • Serial Communication Interface (SCI): Supports SCI for serial communication.
  • Timers: Includes timers for PWM signal generation and time measurement.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external components.
  • Internal Clock Generator: Contains an internal clock generator.

Benefits

  • Cost-Effective: Offers a low-cost solution for embedded applications.
  • Easy to Program: Uses a simple instruction set for easier programming.
  • Integrated Peripherals: Integrates necessary peripherals, reducing the need for external components.
  • Robust Architecture: Offers a robust architecture suitable for various environments.
  • Low Power Consumption: Designed for low power consumption.

Technical Specifications

The S908GR48ACFAE typically operates at a clock frequency up to 8 MHz. It supports various operating modes, including low-power modes for energy conservation. The package is often a QFP. Operating voltage is typically in the range of 3.0V to 5.5V. Refer to the NXP datasheet for detailed information.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8390 $62.7120
18+ $6.4322 $115.7796
28+ $6.2312 $174.4736
39+ $6.0303 $235.1817
50+ $5.8293 $291.4650
67+ $5.2264 $350.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess