EN
  • EN
  • DE

S912XD64F2CAAR-2P

Part No S912XD64F2CAAR-2P
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836488-S912XD64F2CAAR-2P
Ultra Librarian 3D Model Ultra Librarian S912XD64F2CAAR-2P CAD Model

Description

The S912XD64F2CAAR-2P is a 16-bit microcontroller from NXP Semiconductors, belonging to the HCS12X family. It's designed for automotive and industrial applications requiring a balance of performance, memory, and robust peripheral capabilities.

Applications

  • Automotive Body Electronics: Controls various body functions, such as lighting, wipers, and door locks.
  • Industrial Control Systems: Used in motor control, sensor monitoring, and process automation.
  • Power Management: Manages power distribution and consumption in various applications.
  • Automotive Instrument Clusters: Drives displays and provides information to the driver.
  • Security Systems: Implements security features in automotive and industrial systems.

Features

  • 16-bit HCS12X CPU Core: Delivers enhanced performance and code efficiency.
  • 64KB Flash Memory: Provides storage for program code and data.
  • 4KB RAM: Allows for temporary data storage during operation.
  • EEPROM: Offers non-volatile storage for calibration data and settings.
  • Analog-to-Digital Converters (ADCs): Enables interfacing with analog sensors and signals.
  • Serial Communication Interfaces: Including CAN, SCI, SPI, and I2C for communication with other devices.
  • PWM Modules: Facilitates precise pulse width modulation for motor control and power management.
  • Timer Modules: Offers versatile timing and counting capabilities.
  • Memory Protection Unit (MPU): Enhances system reliability by protecting memory regions.
  • Clock Generation Module: Provides flexible clocking options for optimized performance and power consumption.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing.
  • Robust Communication: Supports reliable communication in automotive and industrial environments.
  • Enhanced Safety: Features memory protection to prevent system crashes and data corruption.
  • Scalability: Offers a balance of memory and peripherals for a variety of applications.
  • Comprehensive Development Tools: Supported by a complete suite of development tools from NXP.

Additional Details

The S912XD64F2CAAR-2P typically operates at a voltage of 5V. It is available in various package options, such as LQFP. The microcontroller also supports a Background Debug Mode (BDM) interface for easy debugging and programming.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess