EN
  • EN
  • DE

S9S08AW32CFGE

Part No S9S08AW32CFGE
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187459-S9S08AW32CFGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08AW32CFGE CAD Model

Description

The S9S08AW32CFGE is an 8-bit microcontroller unit (MCU) from the S08 family, manufactured by NXP (formerly Freescale Semiconductor). It's designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. This MCU provides a cost-effective solution for applications requiring moderate processing power and memory capacity.

Applications:

  • Industrial Control Systems: Used in motor control, sensor monitoring, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and gaming peripherals.
  • Automotive Applications: Employed in body control modules, lighting systems, and simple sensor interfaces.
  • Medical Devices: Suitable for portable medical equipment and monitoring devices.
  • Metering: Used in smart meters for energy, water, and gas consumption monitoring.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with optimized instruction set.
  • 32KB Flash Memory: Non-volatile memory for program storage.
  • 2KB RAM: Volatile memory for data storage and processing.
  • Analog-to-Digital Converter (ADC): 10-bit ADC for converting analog signals to digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for communication with other devices.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • GPIO: General-purpose input/output pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating at voltages below the specified minimum.
  • Clock Source Options: Internal and external clock source options for flexible clocking configurations.

Benefits:

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Low Power Consumption: Suitable for battery-powered applications due to its low power design.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Ease of Development: Supported by a comprehensive suite of development tools and resources from NXP.
  • Robust Performance: Reliable operation in harsh environments due to its robust design and protection features.
  • Versatile: Suitable for a wide range of applications due to its flexible feature set.

The S9S08AW32CFGE operates within a specified voltage range and temperature range, ensuring reliable operation in diverse environments. Its integrated peripherals, combined with the HCS08 core, make it a suitable choice for embedded applications requiring efficient processing and communication capabilities. The 32KB of flash memory provides ample space for storing program code, while the 2KB of RAM allows for sufficient data storage and processing during runtime.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2587 $61.5522
14+ $8.4176 $117.8464
22+ $8.1543 $179.3946
30+ $7.8910 $236.7300
38+ $7.6288 $289.8944
51+ $6.8388 $348.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess