EN
  • EN
  • DE

S9S08DV60CLH

Part No S9S08DV60CLH
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187472-S9S08DV60CLH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DV60CLH CAD Model

Description

The S9S08DV60CLH is an 8-bit microcontroller unit (MCU) from the S08 family, manufactured by NXP Semiconductors (formerly Freescale). Designed for a variety of embedded control applications, it combines robust performance with a rich set of integrated peripherals. This MCU is well-suited for applications requiring precise control, communication capabilities, and ample memory resources.

Applications:

  • Industrial Automation: Used in motor control, sensor networks, and process control systems.
  • Automotive Applications: Found in body control modules, lighting systems, and instrument clusters.
  • Consumer Electronics: Employed in appliances, remote controls, and audio/video equipment.
  • Medical Devices: Suitable for portable medical instruments and patient monitoring systems.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with an optimized instruction set.
  • 60KB Flash Memory: Non-volatile memory for program storage and data logging.
  • 4KB RAM: Volatile memory for data storage and processing during runtime.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels for analog signal conversion.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for serial data communication.
  • Timers: Multiple timers/PWM modules for timing control, pulse width modulation, and capture/compare functions.
  • GPIO: General-purpose input/output pins for interfacing with external components and sensors.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating below the specified minimum voltage.
  • Clock Source Options: Internal and external clock source options for flexible clock frequency control.

Benefits:

  • Large Memory Capacity: 60KB Flash and 4KB RAM enable complex application development and data storage.
  • Versatile Communication: Supports various serial communication protocols for easy integration with other devices.
  • Precise Timing Control: Timers/PWM modules allow for accurate control of external devices.
  • Robust Performance: Reliable operation in demanding environments.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible I/O: Extensive GPIO options for interfacing with a wide range of sensors and actuators.

The S9S08DV60CLH provides a powerful and versatile platform for embedded control applications. Its large memory capacity, comprehensive set of peripherals, and robust design make it an excellent choice for demanding applications in industrial automation, automotive, consumer electronics, and medical devices. Its integrated ADC, communication interfaces, and timers enable precise control and monitoring of external systems and devices.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3222 $61.2888
10+ $12.5722 $125.7220
15+ $12.1795 $182.6925
20+ $11.7868 $235.7360
26+ $11.3941 $296.2466
34+ $10.2148 $347.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess