EN
  • EN
  • DE

S9S08DZ60MLHR

Part No S9S08DZ60MLHR
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836526-S9S08DZ60MLHR
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60MLHR CAD Model

Description

The S9S08DZ60MLHR is an 8-bit microcontroller manufactured by NXP Semiconductors (formerly Freescale). It's a member of the S08 family of microcontrollers, known for its cost-effectiveness and suitability for various embedded applications. The microcontroller integrates Flash memory, RAM, and a range of peripherals, making it well-suited for applications demanding a combination of processing power, memory capacity, and peripheral functionality.

Applications

  • Industrial control systems.
  • Automotive applications (e.g., body control, lighting).
  • Consumer electronics.
  • Medical devices.
  • Motor control.

Features

  • Core: 8-bit S08 CPU.
  • Flash Memory: 60 KB of Flash memory for program and data storage.
  • RAM: 4 KB of RAM for data storage.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), timers, Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I2C).
  • ADC: 10-bit Analog-to-Digital Converter for converting analog signals to digital values.
  • Timers: Multiple timers for timing control, PWM generation, and input capture.
  • Communication Interfaces: SCI for asynchronous serial communication, SPI for synchronous serial communication, and I2C for two-wire serial communication.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Package: Typically available in a QFP (Quad Flat Package) or similar package.

Benefits

  • High Performance: Provides sufficient processing power for various embedded applications.
  • Large Memory Capacity: Offers ample flash and RAM for storing code and data.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication: Supports a variety of communication protocols for interfacing with other devices.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.

Additional Details

The S9S08DZ60MLHR is suitable for applications needing a good balance between memory, processing capability, and peripheral functionality. Its integrated peripherals and communication interfaces facilitate easy interfacing with various external devices and systems. For precise technical details, electrical characteristics, and package information, refer to the official datasheet.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5472 $66.8304
15+ $7.8344 $117.5160
23+ $7.5895 $174.5585
32+ $7.3446 $235.0272
41+ $7.0998 $291.0918
55+ $6.3652 $350.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess