EN
  • EN
  • DE

S9S12D64F0MFUER

Part No S9S12D64F0MFUER
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187493-S9S12D64F0MFUER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12D64F0MFUER CAD Model

Description

The S9S12D64F0MFUER is a 16-bit microcontroller from NXP Semiconductors, part of the S12 series. This series is widely used in automotive and industrial applications due to its robust architecture, comprehensive peripheral set, and reliable performance. The S9S12D64F0MFUER offers a good balance of processing power, memory, and integrated features, making it suitable for a range of control and monitoring tasks.

Applications:

  • Automotive Body Control: Used in body control modules (BCM) for controlling lighting, wipers, and door locks.
  • Industrial Control: Employed in motor control, sensor monitoring, and automation systems.
  • Appliance Control: Integrated into washing machines, dryers, and other household appliances.
  • Security Systems: Found in alarm systems, access control systems, and other security applications.
  • Medical Devices: Utilized in portable medical devices and patient monitoring systems.

Features:

  • HCS12 Core: Based on the enhanced HCS12 central processing unit (CPU).
  • Memory: 64 KB of Flash memory for program storage and 4 KB of RAM for data storage.
  • Clocking: Phase-locked loop (PLL) clock generator for precise clock control.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communication with other devices.
  • Timers: Multiple timers, including a real-time interrupt (RTI) timer, for precise timing and control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • CAN Communication: Controller Area Network (CAN) module for automotive and industrial networking.
  • PWM Modules: Pulse-width modulation (PWM) modules for motor control and other applications.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Performance: The HCS12 core provides efficient execution of code.
  • Integration: Integrated peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: A wide range of peripherals and clocking options allows for customization to specific application requirements.
  • Reliability: Designed for robust operation in harsh environments, suitable for automotive and industrial applications.

Additional Details:

The S9S12D64F0MFUER operates within a specified voltage and temperature range. It is typically available in a QFP package. Development tools, including integrated development environments (IDEs), compilers, and debuggers, are available to simplify the development process. The device incorporates on-chip debugging capabilities, providing a convenient way to debug and test the application code.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3539 $58.8312
20+ $6.0337 $120.6740
30+ $5.8455 $175.3650
41+ $5.6560 $231.8960
53+ $5.4678 $289.7934
71+ $4.9030 $348.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess