EN
  • EN
  • DE

S9S12HY48CLL

Part No S9S12HY48CLL
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TQFP100
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 741529-S9S12HY48CLL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12HY48CLL CAD Model

Description

The S9S12HY48CLL is a 16-bit microcontroller from NXP Semiconductors (formerly Freescale). It is part of the S12 microcontroller family, known for its robust architecture and suitability for automotive and industrial applications. The 'HY' designation typically indicates specific features related to safety and reliability, making it a suitable choice for applications requiring high levels of functional safety.

Applications:

  • Automotive Body Control Modules: Used to control various body functions, such as lighting, door locks, and window control.
  • Industrial Control Systems: Suitable for motor control, sensor interfacing, and general-purpose control in industrial automation equipment.
  • Medical Devices: Employed in medical equipment requiring reliable and deterministic performance.
  • Appliance Control: Used in washing machines, dryers, and other appliances for controlling motor speed, temperature, and other parameters.
  • Security Systems: Functions as the central processing unit in alarm systems, access control systems, and other security devices.

Features:

  • 16-Bit HCS12 Core: Provides efficient processing capabilities for a wide range of applications.
  • 48KB Flash Memory: Offers ample on-chip memory for program storage.
  • 4KB RAM: Provides sufficient memory for data storage and processing.
  • 8-Channel, 10-Bit Analog-to-Digital Converter (ADC): Enables precise measurement of analog signals.
  • Serial Communication Interfaces (SCI/SPI): Facilitates communication with other devices and peripherals.
  • Timer Modules: Provides precise timing and control capabilities.
  • PWM Channels: Allows for motor control and other applications requiring pulse-width modulation.

Benefits:

  • Robust Performance: The 16-bit HCS12 core provides efficient and reliable performance.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Functional Safety Features: Enhanced safety features make it suitable for safety-critical applications.
  • Wide Operating Voltage Range: Allows for operation in a variety of environments.
  • Low Power Consumption: Optimizes power consumption, extending battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The S9S12HY48CLL is designed for low electromagnetic emissions and high immunity to electromagnetic interference, making it suitable for harsh environments. The ADC provides accurate conversion of analog signals, enabling precise control and monitoring. The SCI and SPI interfaces allow for communication with a wide range of peripherals, such as sensors, actuators, and other microcontrollers. The timer modules can be used for various functions, such as event counting, pulse width measurement, and frequency generation. The PWM channels are ideal for motor control applications. The device is typically available in a LQFP package. Detailed information on pin assignments, electrical characteristics, and programming can be found in the device datasheet. The S9S12HY48CLL is a versatile and reliable microcontroller suitable for a wide range of automotive and industrial applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3063 $63.0630
23+ $5.1744 $119.0112
35+ $5.0127 $175.4445
48+ $4.8510 $232.8480
62+ $4.6893 $290.7366
83+ $4.2042 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess