EN
  • EN
  • DE

SC07XS6517BEKR2

Part No SC07XS6517BEKR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965332-SC07XS6517BEKR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC07XS6517BEKR2 CAD Model

Description

The SC07XS6517BEKR2 is a highly integrated system basis chip (SBC) manufactured by NXP Semiconductors (formerly Freescale). It is designed primarily for automotive applications and provides essential functions such as voltage regulation, communication interfaces, and safety features.

Applications

  • Automotive electronic control units (ECUs): Providing power management and communication interfaces for engine control, body control, and chassis control modules.
  • Automotive gateways: Acting as a central communication hub for different automotive networks.
  • Industrial control systems: Used in industrial automation and control equipment for power management and communication.
  • Motor control applications: Employed in motor control systems requiring precise voltage regulation and communication interfaces.
  • Power management systems: Integrated into power management systems for efficient voltage regulation and system monitoring.

Features

  • Integrated voltage regulators: Includes multiple voltage regulators to supply power to different system components.
  • CAN FD interface: Supports CAN Flexible Data-Rate (CAN FD) for high-speed communication.
  • LIN interface: Supports Local Interconnect Network (LIN) for low-speed communication.
  • Safety features: Incorporates safety mechanisms to meet automotive safety standards.
  • Watchdog timer: Provides a watchdog timer to monitor system operation and prevent lock-ups.

Benefits

  • Reduced BOM cost: Integrates multiple functions into a single chip, reducing the bill of materials (BOM) cost.
  • Simplified design: Eases the design process for automotive ECUs by providing a pre-integrated solution.
  • Improved system reliability: Enhances system reliability with its integrated safety features and watchdog timer.
  • Enhanced communication performance: Supports high-speed CAN FD communication for improved data throughput.
  • Reduced board space: Minimizes board space requirements with its compact package.

Additional Details

The SC07XS6517BEKR2 typically includes multiple voltage regulators with different output voltages and current capabilities. The CAN FD interface supports data rates up to 5 Mbps, while the LIN interface provides communication at lower speeds. The safety features may include overvoltage protection, overcurrent protection, and short circuit protection. The datasheet from NXP provides detailed specifications, including voltage regulator characteristics, communication interface parameters, safety feature details, and packaging information. The device is designed to meet stringent automotive requirements for temperature range, EMC performance, and reliability.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess