The SC79955FBR2 is a highly integrated power management IC (PMIC) from NXP Semiconductors (formerly Freescale). It's designed to efficiently manage power distribution and regulation in a variety of applications. This PMIC integrates multiple voltage regulators, control logic, and monitoring functions, making it suitable for complex electronic systems where space and efficiency are critical.
Applications
- Automotive infotainment systems
- Industrial control systems
- Networking equipment
- Embedded computing platforms
- Portable electronic devices
Features
- Multiple integrated voltage regulators (Buck, Boost, LDO)
- Programmable output voltages
- Over-voltage and over-current protection
- Short-circuit protection
- Thermal shutdown protection
- I2C communication interface for configuration and monitoring
- Low quiescent current for extended battery life
- Integrated power-on reset (POR)
- Watchdog timer
Benefits
- Reduced board space due to high integration
- Improved power efficiency, minimizing heat generation
- Simplified system design with integrated protection features
- Enhanced system reliability through robust protection mechanisms
- Flexibility in power management configuration via I2C interface
- Extended battery life in portable applications
- Faster time-to-market with pre-integrated and tested solution
Additional Details
The SC79955FBR2 typically operates from a wide input voltage range, making it adaptable to various power sources. The I2C interface allows for dynamic adjustment of output voltages and monitoring of key parameters such as voltage levels, current consumption, and temperature. The integrated protection features safeguard the system against common power-related faults, ensuring reliable operation. The specific regulator configuration (number of Buck, Boost, and LDO regulators) and their current capabilities vary depending on the exact part number and configuration. Consult the NXP datasheet for detailed electrical characteristics and application guidelines.
The device's compact packaging further contributes to space savings on the PCB. By integrating multiple functions into a single chip, the SC79955FBR2 simplifies the overall system design and reduces the number of external components required, leading to lower BOM costs and improved manufacturing efficiency.