EN
  • EN
  • DE

SC85410EVTAJD

Part No SC85410EVTAJD
Manufacturer Freescale Semiconductor - NXP
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316113-SC85410EVTAJD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC85410EVTAJD CAD Model

Description

The SC85410EVTAJD is a high-performance, low-power integrated circuit from Freescale Semiconductor (now NXP Semiconductors). It's primarily utilized as a clock generator and distribution chip in various telecommunications and networking equipment. This component is designed to provide precise and stable clock signals to critical system components, ensuring reliable and synchronized operation.

Applications

  • Networking Routers and Switches
  • Base Stations (Wireless Infrastructure)
  • Telecommunications Equipment
  • High-Performance Computing Systems
  • Data Acquisition Systems

Features

  • Multiple Clock Outputs: Provides several independent clock outputs with configurable frequencies.
  • Low Jitter Performance: Delivers ultra-low jitter clock signals, crucial for high-speed data transmission and signal integrity.
  • Frequency Synthesizer: Incorporates a frequency synthesizer that allows for precise frequency generation.
  • Programmable Dividers: Features programmable dividers to generate a variety of clock frequencies from a single reference clock.
  • Clock Monitoring: Includes clock monitoring functions to detect clock failures and ensure system reliability.
  • Power-Down Mode: Offers a power-down mode to minimize power consumption when clock signals are not required.
  • LVPECL and LVDS Outputs: Supports both LVPECL (Low Voltage Positive Emitter Coupled Logic) and LVDS (Low Voltage Differential Signaling) output formats for compatibility with various system components.
  • Phase Alignment: Capability to align the phase of different clock outputs.

Benefits

  • Improved System Performance: Low jitter clock signals improve system performance and reduce bit error rates.
  • Increased System Reliability: Clock monitoring features enhance system reliability by detecting and reporting clock failures.
  • Reduced Power Consumption: Power-down mode minimizes power consumption in idle states.
  • Simplified System Design: Integrated features and configurable outputs simplify system design and reduce component count.
  • Flexibility: The multiple clock outputs and programmable dividers provide flexibility to meet a wide range of application requirements.

Additional Details

The SC85410EVTAJD typically requires a stable reference clock as an input. The output frequencies, voltage levels, and other parameters are configurable through external control signals or a serial interface. Detailed specifications, including jitter performance, power consumption, and frequency ranges, can be found in the product datasheet. The device is commonly packaged in a surface-mount package for easy PCB assembly.

This clock generator is critical for maintaining timing accuracy and synchronization in high-speed digital systems. Precise clocking ensures that data is transmitted and processed correctly, leading to a stable and reliable system.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess