EN
  • EN
  • DE

SC900661DH

Part No SC900661DH
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011413-SC900661DH
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC900661DH CAD Model

Description

The SC900661DH is a system-on-chip (SoC) processor manufactured by NXP (formerly Freescale Semiconductor). It is designed for automotive applications, providing a robust and reliable computing platform for various in-vehicle systems.

Applications:

  • Automotive Gateway Modules
  • Body Control Modules (BCM)
  • Telematics Control Units (TCU)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Features:

  • High-performance processing core (e.g., ARM Cortex-M or similar) for efficient computation.
  • Integrated memory controllers for fast access to external memory.
  • Multiple communication interfaces, including CAN, LIN, Ethernet, and SPI, for seamless connectivity within the vehicle network.
  • Hardware security modules (HSM) to protect sensitive data and prevent unauthorized access.
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for sensor interfacing and control applications.
  • Timers and PWM modules for precise timing and control of actuators.
  • Extensive power management features for low power consumption.
  • Functional safety features to meet automotive safety standards (e.g., ISO 26262).

Benefits:

  • Improved system performance: The high-performance processing core and integrated memory controllers enable fast and efficient execution of automotive applications.
  • Enhanced connectivity: Multiple communication interfaces allow seamless integration with other vehicle systems and external networks.
  • Increased security: The hardware security modules protect sensitive data and prevent unauthorized access, ensuring the integrity and confidentiality of vehicle systems.
  • Reduced power consumption: Extensive power management features minimize power consumption, extending battery life and reducing emissions.
  • Simplified system design: The integrated features and peripherals simplify system design and reduce the number of external components.
  • Improved safety: Functional safety features help to ensure the safe and reliable operation of automotive systems.

The SC900661DH is designed to meet the stringent requirements of the automotive industry, providing a reliable and secure computing platform for a wide range of in-vehicle applications. It offers a combination of high performance, extensive connectivity, and advanced security features, making it an ideal choice for automotive OEMs and Tier 1 suppliers.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess