EN
  • EN
  • DE

SC9S08IB4CTG

Part No SC9S08IB4CTG
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316300-SC9S08IB4CTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC9S08IB4CTG CAD Model

Description

The SC9S08IB4CTG is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor - NXP. It is part of the S08 family, designed for embedded applications demanding a balance of performance, peripherals, and cost-effectiveness. The 'IB' series generally includes enhancements in the peripheral set compared to the 'IA' series, offering broader capabilities for interfacing with external devices.

Applications

  • Industrial Control: Advanced motor control, sophisticated sensor interfacing, and network communication for industrial automation.
  • Automotive: Body control modules, lighting control, and diagnostic systems.
  • Consumer Electronics: Smart appliances, advanced remote controls, and interactive gaming devices.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and therapeutic devices.
  • Metering: Smart meters with advanced communication and data logging capabilities.

Features

  • S08 Central Processing Unit (CPU): Provides efficient 8-bit processing capabilities.
  • Flash Memory: 4KB of flash memory for program storage and execution.
  • RAM: Static random-access memory (RAM) for data storage during program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for communication with other devices. (Note: likely includes more communication options than IA series).
  • Timers: Timers for generating PWM signals, capturing events, and measuring time intervals.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at excessively low voltages.
  • Clock Source Options: Supports various clock sources, including internal and external oscillators.

Benefits

  • Enhanced Peripheral Set: Offers a wider range of communication and control options for diverse applications.
  • Cost-Effective: Provides a balance of performance and price.
  • Ease of Use: Uses the S08 architecture, known for its relatively simple instruction set and development tools.
  • Versatile: Suitable for a wide range of applications.
  • Compact Size: Available in small package options.
  • Low Power Consumption: Designed for low-power operation.

Additional Details

The SC9S08IB4CTG operates at a clock frequency typically around 20 MHz. The inclusion of SPI and I2C interfaces provides expanded connectivity options for various peripherals and sensors. Development tools include IDEs, compilers, and debuggers, with on-chip debug capabilities to simplify the development process. The 'CTG' likely refers to a specific package type.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess