EN
  • EN
  • DE

SCKL16Z128VLH4

Part No SCKL16Z128VLH4
Manufacturer Freescale Semiconductor - NXP
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP-64
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 741633-SCKL16Z128VLH4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCKL16Z128VLH4 CAD Model

Description

The SCKL16Z128VLH4 is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). It belongs to the Kinetis L series, known for its energy efficiency and scalability. This particular model is based on the ARM Cortex-M0+ core, a 32-bit processor that offers a balance of performance and low power consumption. It's designed for a wide range of embedded applications where minimizing power usage is critical while maintaining sufficient processing capability.

Applications

  • Consumer electronics: Including wearables, remote controls, and small appliances.
  • Industrial control: Used in sensors, motor control, and automation systems.
  • Medical devices: Suitable for portable medical equipment and monitoring devices.
  • Internet of Things (IoT): Ideal for low-power IoT devices such as smart sensors and connected appliances.
  • Gaming Peripherals: Often used in game controllers due to it's speed and reliability.

Features

  • ARM Cortex-M0+ Core: Provides a balance of performance and low power consumption.
  • 128KB Flash Memory: Stores program code and data.
  • 16KB SRAM: Provides fast access memory for data processing.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Multiple Communication Interfaces: Includes UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals to digital values.
  • Timers and PWM Modules: Facilitate timing and control functions.
  • GPIO Pins: Provide flexible input/output capabilities for interfacing with external components.
  • Operating Voltage: Usually operates at 1.71V to 3.6V.

Benefits

  • Reduced Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a good balance of features and performance at a competitive price.
  • Simplified Development: ARM Cortex-M0+ architecture is well-supported by development tools and resources.
  • Flexibility: Programmable features allow for adaptation to various application requirements.
  • Integration: On-chip peripherals reduce the need for external components, saving board space and cost.

Technical Specifications

The SCKL16Z128VLH4 microcontroller typically operates at clock speeds up to 48 MHz. It features a wide range of peripherals, including a 12-bit ADC, multiple timers, and communication interfaces such as UART, SPI, and I2C. The device is available in various package options, including a 64-pin LQFP package. The operating temperature range is typically -40°C to +105°C. It also includes power management features such as low-power modes and voltage scaling to optimize energy consumption further.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7745 $67.5490
5+ $27.7131 $138.5655
7+ $26.8468 $187.9276
9+ $25.9806 $233.8254
12+ $25.1143 $301.3716
16+ $22.5167 $360.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess