EN
  • EN
  • DE

SPC5121YVY400BR

Part No SPC5121YVY400BR
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Description Advance Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1257822-SPC5121YVY400BR
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5121YVY400BR CAD Model

Description

The SPC5121YVY400BR is a 32-bit Power Architecture® based microcontroller designed for automotive and industrial applications. Manufactured by NXP (formerly Freescale Semiconductor), this MCU offers high performance, a rich set of peripherals, and robust safety features suitable for demanding embedded systems.

Applications:

  • Automotive Body Control Modules
  • Industrial Motor Control
  • Hybrid Electric Vehicle (HEV) Systems
  • Engine Management Systems
  • Safety-Critical Systems
  • Gateway Applications

Features:

  • 32-bit Power Architecture® CPU Core
  • 400 MHz Clock Speed
  • 1 MB Flash Memory
  • 64 KB SRAM
  • FlexRay Communication Interface
  • CAN Communication Interfaces
  • LIN Communication Interfaces
  • Ethernet Controller
  • Analog-to-Digital Converters (ADCs)
  • Timers and PWM Modules
  • JTAG Debug Interface
  • Safety Features including Memory Protection Unit (MPU)

Benefits:

  • High Performance: The 400 MHz CPU provides substantial processing power for complex control algorithms and real-time operations.
  • Extensive Memory: 1 MB of Flash and 64 KB of SRAM offer ample storage for code and data.
  • Advanced Communication Interfaces: FlexRay, CAN, LIN, and Ethernet enable seamless integration into various automotive and industrial networks.
  • Integrated Safety Features: The MPU and other safety mechanisms enhance system reliability and fault tolerance, critical for safety-related applications.
  • Versatile Peripheral Set: ADCs, timers, and PWM modules provide flexibility for interfacing with a wide range of sensors and actuators.

Additional Details:

The SPC5121YVY400BR microcontroller is specifically designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. Its advanced features, such as the FlexRay interface, make it suitable for advanced driver-assistance systems (ADAS) and other safety-critical applications. The microcontroller's power management capabilities allow for efficient operation in low-power modes, reducing energy consumption. It is often used with development tools from NXP and third-party vendors to facilitate rapid prototyping and software development. The device package is typically a BGA (Ball Grid Array) for surface mount assembly.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7911 $101.7911
2+ $98.5075 $197.0150
3+ $95.2239 $285.6717
4+ $85.3732 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess