EN
  • EN
  • DE

SW7IC18100NB

Part No SW7IC18100NB
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 349735-SW7IC18100NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW7IC18100NB CAD Model

Description

The SW7IC18100NB, manufactured by Freescale Semiconductor (now NXP), is a device primarily designed for high-performance computing and networking applications. While specific details can be limited due to proprietary information, its integration within Freescale's broader product line points to sophisticated functionalities geared towards optimized processing and connectivity.

Applications

  • High-performance routers and switches: Used to manage and direct network traffic efficiently.
  • Industrial automation systems: Integrates within complex control systems for optimized performance.
  • Data center infrastructure: Supports critical computing and storage functions.
  • Telecommunications equipment: Enables advanced signal processing and data transmission.
  • Aerospace and defense systems: Facilitates high-reliability computing in demanding environments.

Features

  • High-speed data processing: Designed for rapid execution of complex algorithms.
  • Advanced memory management: Enables efficient use of system memory resources.
  • Integrated security features: Incorporates mechanisms to protect against unauthorized access and data breaches.
  • Low power consumption: Optimized for energy efficiency, reducing operational costs.
  • High bandwidth connectivity: Supports fast data transfer rates for improved performance.

Benefits

  • Enhanced system performance: Improves overall speed and efficiency of applications.
  • Improved data security: Protects sensitive information from cyber threats.
  • Reduced energy costs: Low power consumption translates to lower operational expenses.
  • Increased system reliability: Designed for robust performance in demanding environments.
  • Simplified system integration: Streamlines the process of incorporating the device into existing systems.

Given its application in high-performance systems, the SW7IC18100NB likely incorporates features such as advanced interrupt handling, direct memory access (DMA) capabilities, and support for multiple communication protocols. These features collectively contribute to its ability to handle complex tasks efficiently and reliably. The emphasis on security suggests the inclusion of cryptographic accelerators or secure boot capabilities, critical for protecting sensitive data in networked environments. Furthermore, the chip's architecture likely utilizes a multi-core design or advanced pipelining techniques to maximize processing throughput. Component selection and manufacturing processes are rigorously controlled to ensure reliability and longevity, crucial for mission-critical applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess