EN
  • EN
  • DE

XC68HC11F1CFN3

Part No XC68HC11F1CFN3
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415217-XC68HC11F1CFN3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC11F1CFN3 CAD Model

Description

The XC68HC11F1CFN3 is a member of the Motorola (now Freescale/NXP) 68HC11 family of 8-bit microcontrollers. Known for its versatility and robustness, the 68HC11 series is employed across a wide range of embedded applications. The 'F1' designates a specific memory configuration, 'CFN' refers to the package type, and '3' likely denotes a specific clock speed or variant.

Applications

  • Automotive control systems (engine management, anti-lock braking)
  • Industrial process control
  • Robotics
  • Consumer electronics (remote controls, appliances)
  • Data acquisition systems

Features

  • 8-bit CPU core
  • On-chip EEPROM (Electrically Erasable Programmable Read-Only Memory)
  • On-chip RAM (Random Access Memory)
  • Analog-to-Digital Converter (ADC)
  • Serial Peripheral Interface (SPI)
  • Asynchronous Serial Communication Interface (SCI/UART)
  • Timer system (including Input Capture and Output Compare functions)
  • Parallel I/O ports
  • Interrupt handling capabilities

Benefits

  • Integrated EEPROM allows for non-volatile data storage
  • ADC enables direct interfacing with analog sensors
  • SPI and SCI facilitate serial communication with other devices
  • Flexible timer system supports various timing and control applications
  • Parallel I/O ports provide versatile digital interfacing
  • Cost-effective solution for a wide range of embedded applications

Technical Details

The XC68HC11F1CFN3 microcontroller typically operates from a 5V power supply. The 'CFN' package is likely a Plastic Leaded Chip Carrier (PLCC) or similar package. The on-chip EEPROM allows for storing calibration data, configuration parameters, and other non-volatile information that needs to be retained when power is removed. The ADC provides a means to directly measure analog signals from sensors such as temperature sensors, pressure sensors, and light sensors. The SPI and SCI serial interfaces allow for communicating with other microcontrollers, sensors, and peripherals. The timer system offers various timing functions, including pulse-width modulation (PWM) for motor control, input capture for measuring pulse widths, and output compare for generating timing signals. The interrupt system allows for responding to external events and internal conditions in a timely manner. The 68HC11 family is known for its robust design and wide availability of development tools, making it a popular choice for embedded system designers.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess