EN
  • EN
  • DE
  • IT

XC68HC711K4CFN3

Part No XC68HC711K4CFN3
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415236-XC68HC711K4CFN3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC711K4CFN3 CAD Model

Description

The XC68HC711K4CFN3 is an 8-bit microcontroller manufactured by Freescale Semiconductor (now NXP). It's part of the popular HC11 family, known for its versatility and use in a wide array of embedded systems.

Applications:

  • Automotive: Anti-lock braking systems (ABS), engine control units (ECUs), and airbag control systems.
  • Industrial Control: Programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer Electronics: Home appliances, security systems, and gaming consoles.
  • Medical Devices: Diagnostic equipment and patient monitoring systems.

Features:

  • CPU: 8-bit HC11 CPU core with enhanced instruction set.
  • Memory: 4 KB of EEPROM for program or data storage.
  • RAM: 256 bytes of on-chip RAM.
  • I/O Ports: Multiple programmable I/O ports.
  • Timers: Three 16-bit timer/counter channels with input capture, output compare, and PWM capabilities.
  • Serial Communication: Asynchronous Serial Communications Interface (SCI) and Synchronous Serial Peripheral Interface (SPI).
  • Analog-to-Digital Converter (ADC): 8-channel, 8-bit ADC.
  • EEPROM: On-chip Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile data storage.
  • Package: FN package.

Benefits:

  • Versatile: Suitable for a wide range of embedded applications.
  • Integrated Peripherals: Reduces the need for external components.
  • EEPROM: Allows for non-volatile data storage, useful for storing calibration data or configuration settings.
  • Robust Architecture: Reliable performance in demanding environments.
  • Well-Supported: Extensive documentation and development tools available.

The XC68HC711K4CFN3 is often chosen for applications requiring non-volatile data storage and versatile peripheral interfaces. The EEPROM allows for storing calibration data or configuration settings that need to be preserved even when power is removed. The integrated ADC and serial communication interfaces enable the device to be used in a variety of data acquisition and control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess