EN
  • EN
  • DE

XPC7451RX700RE

Part No XPC7451RX700RE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013112-XPC7451RX700RE
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC7451RX700RE CAD Model

Description

The XPC7451RX700RE is a PowerPC 7451 series microprocessor (G4e) manufactured by Freescale Semiconductor (now NXP). This processor operates at a clock speed of 700 MHz and was used in later models of Apple Macintosh computers as well as embedded systems. The 'RE' suffix probably indicates a specific packaging and/or revision.

Applications:

  • Apple Macintosh Computers: Used in some models of Apple Power Mac G4 desktop computers.
  • Embedded Systems: Deployed in embedded applications demanding high computational power.
  • Networking Equipment: Integrated within advanced networking infrastructures, such as routers and switches.
  • Industrial Control Systems: Applied within automation systems requiring real-time processing and control.
  • High-Performance Computing: Used where G4e architecture compatibility is required.

Features:

  • 700 MHz Clock Speed: Runs at a clock frequency of 700 MHz, enhancing processing speed.
  • PowerPC Architecture (G4e): Based on the enhanced G4e PowerPC architecture, improving performance over previous generations.
  • AltiVec Technology: Features AltiVec (Velocity Engine) for optimized multimedia and signal processing.
  • 64-bit Data Bus: Implements a 64-bit data bus to facilitate efficient data transfer and manipulation.
  • Integrated L2 Cache: Includes an integrated Level 2 (L2) cache to reduce memory latency and boost application performance.
  • Floating-Point Unit (FPU): Incorporates a built-in FPU, supporting complex floating-point operations essential for scientific and engineering applications.

Benefits:

  • Enhanced Processing Power: Delivers significant performance improvement for compute-intensive tasks.
  • Advanced Multimedia Capabilities: AltiVec enhances capabilities for handling multimedia content and signal processing.
  • Improved System Responsiveness: Reduced memory latency leads to faster application load times and overall system responsiveness.
  • Efficient Code Execution: Optimizations in the G4e architecture result in more efficient code execution and better power management.
  • Application Versatility: Suitable for a wide range of demanding applications, from desktop computing to embedded control.

Additional Details:

The XPC7451RX700RE processor has specific power supply requirements and thermal management guidelines documented in the Freescale/NXP datasheet. Proper heat sinking is vital to prevent overheating and ensure operational stability. The 'RE' suffix indicates specific packaging and revision characteristics. The processor communicates using a system bus with precisely defined timing and protocol specifications. Design engineers must refer to the official Freescale/NXP documentation to ensure correct implementation, including thermal specifications, power consumption, and pinout details. The L2 cache size, bus speed, and voltage requirements are also detailed in the datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess