The XPC7455RX1000SC is a PowerPC microprocessor from Freescale Semiconductor (NXP), belonging to the MPC7455 family. This processor is designed for high-performance computing and embedded applications where significant processing power and efficiency are required.
Applications
- High-end network routers and switches
- Advanced industrial control systems
- Medical imaging equipment
- Aerospace and defense systems
- Demanding embedded computing platforms
Features
- PowerPC G4 Architecture: Based on the PowerPC architecture for robust and efficient performance.
- Clock Speed: Operates at a clock speed of 1 GHz (1000 MHz).
- 32-bit Processing: Supports 32-bit data processing.
- AltiVec Technology: Integrated AltiVec vector processing unit for enhanced multimedia and signal processing.
- On-Chip L1 and L2 Caches: Includes integrated L1 and L2 caches to minimize memory latency and improve overall system performance.
- DDR SDRAM Support: Supports DDR SDRAM for high-speed memory access.
- Advanced Power Management: Features power management capabilities for reduced energy consumption.
Benefits
- High Performance Computing: Delivers significant processing power for demanding applications.
- Enhanced Multimedia Processing: AltiVec technology enables fast and efficient processing of multimedia data.
- Improved System Responsiveness: Fast clock speed and on-chip caches contribute to improved system responsiveness and lower latency.
- Power Efficiency: Power management features reduce energy consumption, leading to longer battery life and reduced operating costs.
- Robust Design: Ensures reliable operation in various environments.
Additional Details
The XPC7455RX1000SC is typically packaged in a Ceramic Ball Grid Array (CBGA). It requires a specific voltage supply and a cooling solution to maintain optimal performance. It supports DDR SDRAM for high-speed memory access. Detailed specifications, including voltage requirements, thermal characteristics, and memory interface details, can be found in the official Freescale (NXP) MPC7455 family documentation.