EN
  • EN
  • DE

XPC850DSLZT50C

Part No XPC850DSLZT50C
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 416345-XPC850DSLZT50C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC850DSLZT50C CAD Model

Description

The XPC850DSLZT50C is a PowerQUICC processor manufactured by Freescale (now NXP). This embedded processor is designed for a range of applications where efficient processing and reliable connectivity are essential. It integrates a processing core with a comprehensive set of peripherals to provide a compact and versatile solution.

Applications

  • Embedded networking devices
  • Industrial automation equipment
  • Telecommunications infrastructure
  • Printing and imaging devices
  • Automotive control systems

Features

  • PowerQUICC Architecture: Based on the PowerQUICC architecture for efficient processing and low power consumption.
  • Integrated Ethernet Controller: Enables network connectivity via Ethernet.
  • Serial Communication Interfaces: Includes UART and other serial communication interfaces for connecting to various peripherals.
  • Memory Controller: Manages memory access for efficient data processing and storage.
  • Timers and Counters: Provides accurate timing and counting functions for real-time applications.
  • DMA Controller: Supports direct memory access for high-speed data transfers.

Benefits

  • Versatile Connectivity: Offers a wide range of interfaces for seamless communication with various devices and networks.
  • Efficient Processing: Delivers efficient processing capabilities for embedded control tasks.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Cost-Effective Solution: The integrated features minimize the overall system cost.
  • Enhanced Performance: DMA controller enables high-speed data transfers, optimizing system performance.
  • Real-Time Functionality: Timers and counters support precise timing and control for real-time applications.

Additional Details

The XPC850DSLZT50C typically operates at a clock frequency of 50 MHz, as indicated by the part number. It includes an Ethernet controller for network connectivity. The device features multiple serial communication interfaces, such as UARTs, for peripheral communication. Its memory controller manages memory access for efficient data handling. The integrated timers and counters are crucial for timing and control tasks in real-time applications. A DMA controller enables high-speed data transfers, improving system performance. The PowerQUICC architecture offers a versatile and efficient platform for various embedded applications. The device is usually packaged in a BGA (Ball Grid Array) package for optimal thermal and electrical performance. Refer to the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess