EN
  • EN
  • DE

XPC850ZT33

Part No XPC850ZT33
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410389-XPC850ZT33
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XPC850ZT33 CAD Model

Description

The XPC850ZT33 is a PowerQUICC processor from Freescale (now NXP). This embedded processor is designed for a variety of applications that require efficient processing and reliable connectivity. Its architecture integrates a processing core with a set of peripherals and interfaces, making it suitable for many embedded systems.

Applications

  • Networking devices (routers, switches)
  • Industrial control systems
  • Telecommunications equipment
  • Embedded servers
  • Printing and imaging solutions

Features

  • PowerQUICC Architecture: Utilizes the PowerQUICC architecture for efficient processing and low power consumption.
  • Integrated Ethernet Controller: Offers Ethernet connectivity for network communication.
  • Serial Communication Interfaces: Includes UART and other serial interfaces for peripheral communication.
  • Memory Controller: Manages memory access for efficient data processing.
  • Timers and Counters: Provides timing and counting capabilities for real-time applications.
  • DMA Controller: Supports direct memory access for high-speed data transfers.

Benefits

  • Versatile Connectivity: Provides a range of interfaces for connecting to various peripherals and networks.
  • Efficient Processing: Delivers efficient processing for embedded control tasks.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Cost-Effective Solution: The integrated features minimize overall system cost.
  • Enhanced Performance: DMA controller enables high-speed data transfers, optimizing system performance.
  • Real-Time Capabilities: Timers and counters support precise timing and control for real-time applications.

Additional Details

The XPC850ZT33 typically operates at a clock frequency of 33 MHz. It includes an Ethernet controller for network connectivity, as well as multiple serial communication interfaces (UARTs) for interfacing with various peripherals. Its memory controller ensures efficient memory access for data processing and storage. The integrated timers and counters are essential for timing and control functions in real-time applications. A DMA controller facilitates high-speed data transfers, which optimizes overall system performance. The PowerQUICC architecture provides a versatile and efficient platform for embedded applications. Package type is typically a BGA (Ball Grid Array). For detailed technical specifications and application guidelines, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess